6N137M
6N137M
Active
Description:  6N137M - HIGH SPEED 10MBIT/S LOG
Manufacturer:  Fairchild Semiconductor
Datasheet:   6N137M Datasheet
History Price: Active
In Stock: 32400
6N137M vs 6N137#060
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Number of Channels
-
1
Inputs - Side 1/Side 2
-
1/0
Voltage - Isolation
-
3750Vrms
Common Mode Transient Immunity (Min)
-
1kV/µs
Input Type
-
DC
Output Type
-
Open Collector, Schottky Clamped
Current - Output / Channel
-
50 mA
Data Rate
-
10MBd
Propagation Delay tpLH / tpHL (Max)
-
75ns, 75ns
Rise / Fall Time (Typ)
-
24ns, 10ns
Voltage - Forward (Vf) (Typ)
-
1.5V
Current - DC Forward (If) (Max)
-
20mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-DIP