6N137M
6N137M
Active
Description:  6N137M - HIGH SPEED 10MBIT/S LOG
Manufacturer:  Fairchild Semiconductor
Datasheet:   6N137M Datasheet
History Price: Active
In Stock: 32400
6N137M Specification
Specification
Part No
6N137M
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Inputs - Side 1/Side 2
-
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Input Type
-
Output Type
-
Current - Output / Channel
-
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
6N137M PDF Datasheet
6N137M Related Parts
6N134TXVB
6N134TXVB
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134TXV
6N134TXV
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B#300
6N134/883B#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N134/883B#200
6N134/883B#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#200
6N134#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B
6N134/883B
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134
6N134
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#300
6N134#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N137F
6N137F
Toshiba Semiconductor
OPTOISO 2.5KV 1CH OPEN COLL 8DIP
6N137A-X017T
6N137A-X017T
Vishay
OPTOISO 5KV 1CH OPEN COLL 8SMD
6N137A-X007T
6N137A-X007T
Vishay
OPTOISO 5KV 1CH OPEN COLL 8SMD
6N137A-X001
6N137A-X001
Vishay
OPTOISO 5KV 1CH OPEN COLL 8DIP
6N137M Description
The Fairchild Semiconductor 6N137M is an optocoupler, also known as an opto-isolator, designed for high-speed data transmission. It provides electrical isolation between different sections of a circuit while allowing data to be transferred via light signals. Here’s a detailed overview:

## Fairchild Semiconductor 6N137M

## 1. General Overview

The 6N137M is a high-speed optocoupler that integrates a gallium arsenide (GaAs) infrared LED and a high-speed photodetector in a single package. It is commonly used in digital signal isolation, interfacing, and communication systems where isolation between high- and low-voltage sections is crucial.

## 2. Main Features

- High-Speed Data Transfer: The 6N137M supports data rates up to 10 Mbps, making it suitable for high-speed digital communications.
- Electrical Isolation: Provides up to 5000 V of isolation between the input and output, protecting sensitive circuitry from voltage spikes and noise.
- TTL Compatible: The output stage is compatible with TTL logic levels, allowing direct interfacing with digital circuits.
- Low Propagation Delay: The typical propagation delay is 60 ns, ensuring minimal signal distortion and fast response times.
- High Common-Mode Transient Immunity (CMTI): The device has a CMTI of 15 kV/µs, which helps maintain signal integrity in noisy environments.

## 3. Technical Specifications

- Supply Voltage (V_CC): 4.5V to 5.5V for the output stage.
- Input Forward Voltage (V_F): 1.2V typical at 20 mA forward current.
- Output Saturation Voltage (V_OL): 0.4V maximum when sinking 8 mA of current.
- Current Transfer Ratio (CTR): Typically 50% to 150% at a forward current of 20 mA.
- Package Type: 8-pin dual-in-line package (DIP) with a small footprint.

## 4. Applications

- Digital Signal Isolation: Used in digital communication systems to isolate and protect circuits from high voltages.
- Data Communication: Suitable for interfacing between different logic levels or between digital and analog domains.
- Switching Power Supplies: Provides isolation in power supply circuits, enhancing safety and performance.
- Microprocessor Interfacing: Isolates microprocessor signals to protect them from transient voltages and noise.
- Consumer Electronics: Common in consumer electronics for signal isolation and noise reduction.

## 5. Typical Circuit Connections

In a typical application circuit, the LED in the 6N137M is driven by the input signal, which generates an optical signal. This optical signal is then detected by the photodetector, which converts it into a corresponding electrical signal at the output. The device is connected with the LED side linked to the input circuit and the photodetector side connected to the output circuit. Proper decoupling capacitors are often used to ensure stable operation.

## 6. Advantages

- Effective Isolation: Provides robust isolation between different circuit sections, preventing signal interference and protecting sensitive components.
- High Speed: Capable of handling high-speed data transmission with minimal delay and distortion.
- Versatile: Can be used in a wide range of applications due to its TTL compatibility and high common-mode rejection.
- Reliability: Offers long-term reliability and stability in demanding environments due to its robust construction and high isolation voltage.

## 7. Summary

The Fairchild Semiconductor 6N137M is a high-speed optocoupler designed to provide effective electrical isolation while allowing rapid data transfer between circuits. Its features make it suitable for a variety of applications, from data communication to power supply isolation. For specific details regarding pin configuration, recommended operating conditions, and advanced application circuits, consulting the datasheet is advisable.

If you need more specific information or additional details about the 6N137M, feel free to ask!
6N137M Compare Parts
  • 6N137M vs 6N137
  • 6N137M vs 6N137WV
  • 6N137M vs 6N137W
  • 6N137M vs 6N137V
  • 6N137M vs 6N137SV
  • 6N137M vs 6N137SDV
  • 6N137M vs 6N137SD
  • 6N137M vs 6N137V
  • 6N137M vs 6N137-560
  • 6N137M vs 6N137#520
  • 6N137M vs 6N137
  • 6N137M vs 6N137
  • 6N137M vs 6N137
  • 6N137M vs 6N137#300
  • 6N137M vs 6N137SVM
  • 6N137M vs 6N137SDM
  • 6N137M vs 6N137SDVM
  • 6N137M vs 6N137SM
  • 6N137M vs 6N137SMT&R
  • 6N137M vs 6N137TSR2VM
  • 6N137M vs 6N137TSVM
  • 6N137M vs 6N137TVM
  • 6N137M vs 6N137TVM
  • 6N137M vs 6N137VM
  • 6N137M vs 6N137VM
  • 6N137M vs 6N137-X007T
  • 6N137M vs 6N137#320
  • 6N137M vs 6N137#500
  • 6N137M vs 6N137-000E
  • 6N137M vs 6N137-020E
  • 6N137M vs 6N137-060E
  • 6N137M vs 6N137-300E
  • 6N137M vs 6N137-320E
  • 6N137M vs 6N137-360E
  • 6N137M vs 6N137-500E
  • 6N137M vs 6N137-520E
  • 6N137M vs 6N137-560E
  • 6N137M vs 6N137#060
  • 6N137M vs 6N137-X009T
  • 6N137M vs 6N137A
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!