Packaging
Bulk
Tape & Reel (TR)
Inputs - Side 1/Side 2
-
1/0
Voltage - Isolation
-
5000Vrms
Common Mode Transient Immunity (Min)
-
10kV/µs (Typ)
Output Type
-
Open Collector
Current - Output / Channel
-
50 mA
Propagation Delay tpLH / tpHL (Max)
-
75ns, 75ns
Rise / Fall Time (Typ)
-
30ns, 10ns
Voltage - Forward (Vf) (Typ)
-
1.45V
Current - DC Forward (If) (Max)
-
50mA
Voltage - Supply
-
4.5V ~ 5.5V
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SMD, Gull Wing
Supplier Device Package
-
8-SMD