6N137SDM
6N137SDM
Active
Description:  OPTOISO 5KV 1CH OPEN COLL 8SMD
Manufacturer:  onsemi
Datasheet:   6N137SDM Datasheet
History Price: $2.03
In Stock: 20400
6N137SDM vs 6N137SDV
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs (Typ)
10kV/µs (Typ)
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
50 mA
50 mA
Data Rate
10Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
75ns, 75ns
Rise / Fall Time (Typ)
30ns, 10ns
50ns, 12ns
Voltage - Forward (Vf) (Typ)
1.45V
1.4V
Current - DC Forward (If) (Max)
50mA
50mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD
8-SMD