☰
6N137SDV
6N137SDV
Obsolete
Description:  OPTOISO 2.5KV 1CH OPEN COLL 8SMD
Manufacturer:  onsemi
Datasheet:   6N137SDV Datasheet
History Price: Obsolete
In Stock: 24400
6N137SDV Specification
Specification
Part No
6N137SDV
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
10kV/µs (Typ)
Input Type
DC
Output Type
Open Collector
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Rise / Fall Time (Typ)
50ns, 12ns
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
6N137SDV PDF Datasheet
6N137SDV Related Parts
6N134TXVB
6N134TXVB
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134TXV
6N134TXV
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B#300
6N134/883B#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N134/883B#200
6N134/883B#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#200
6N134#200
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134/883B
6N134/883B
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134
6N134
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
6N134#300
6N134#300
Broadcom
OPTOISO 1.5KV OPEN COLL 16DIP GW
6N137M
6N137M
Fairchild Semiconductor
6N137M - HIGH SPEED 10MBIT/S LOG
6N137M
6N137M
onsemi
OPTOISO 5KV 1CH OPEN COLL 8DIP
6N137F
6N137F
Toshiba Semiconductor
OPTOISO 2.5KV 1CH OPEN COLL 8DIP
6N137A-X017T
6N137A-X017T
Vishay
OPTOISO 5KV 1CH OPEN COLL 8SMD
6N137SDV Description

The onsemi 6N137SDV is a high-speed optocoupler designed to provide electrical isolation between input and output circuits, making it an essential component in various electronic applications. With its robust performance characteristics, the 6N137SDV is widely used in industrial automation, telecommunications, and control systems where signal integrity and safety are paramount.

## Key Specifications

1. Device Structure
- Type: The 6N137SDV is a single-channel optocoupler that utilizes a high-efficiency infrared LED and a phototransistor for signal transmission.
- Package Type: It comes in an 8-pin DIP package (Dual In-line Package), making it suitable for both through-hole and surface mount designs.

2. Optical Characteristics
- LED Wavelength: The internal LED operates at a wavelength of approximately 850 nm, allowing for effective signal transmission through the optocoupler.
- Forward Current (If): The recommended forward current for optimal performance is typically around 10 mA, with a maximum rating of 20 mA.

3. Electrical Characteristics
- Collector-Emitter Voltage (Vce): The maximum output voltage can withstand up to 30 V, enabling its use in a variety of applications.
- Output Current (Ic): The phototransistor can handle a collector current of up to 50 mA, suitable for driving various loads without additional components.
- Isolation Voltage: The device provides an isolation voltage of up to 5 kV, ensuring safe operation between high and low voltage circuits.

4. Thermal Characteristics
- Operating Temperature Range: The 6N137SDV operates efficiently within a temperature range of -40 °C to +100 °C, making it ideal for demanding environments.
- Thermal Resistance: The low thermal resistance contributes to better heat dissipation, enhancing reliability in high-temperature applications.

5. Switching Speed
- Rise and Fall Times: The device boasts fast rise and fall times (typically in the range of nanoseconds), allowing for high-speed data communication up to 10 Mbps, which is critical for modern applications requiring fast signal processing.

6. Safety Features
- Protection against Overvoltage: The design incorporates features that protect the device against overvoltage and excessive current conditions, ensuring longevity and reliability.
- RoHS Compliance: The 6N137SDV is compliant with RoHS standards, which means it does not contain hazardous materials and is environmentally friendly.

## Applications

The onsemi 6N137SDV is utilized in a wide range of applications, such as:

- Industrial Control Systems: Provides isolation between control and power circuits in PLCs (Programmable Logic Controllers) and other industrial automation equipment.
- Telecommunications: Used in communication devices to ensure signal integrity while isolating high-voltage circuits from sensitive components.
- Power Supplies: Acts as an isolation barrier in switch-mode power supplies to ensure safe operation and minimize electrical noise.
- Consumer Electronics: Found in various consumer electronic devices for signal isolation and control.

## Conclusion

The onsemi 6N137SDV is a versatile and reliable optocoupler that offers high-speed performance and excellent electrical isolation for various applications. Its combination of robust electrical characteristics, thermal stability, and safety features makes it a preferred choice for engineers and designers in the fields of industrial automation, telecommunications, and control systems. With its ability to handle high-speed data transmission and maintain signal integrity in demanding environments, the 6N137SDV continues to be a key component in modern electronic designs.
6N137SDV Compare Parts
  • 6N137SDV vs 6N137
  • 6N137SDV vs 6N137WV
  • 6N137SDV vs 6N137W
  • 6N137SDV vs 6N137V
  • 6N137SDV vs 6N137SV
  • 6N137SDV vs 6N137SD
  • 6N137SDV vs 6N137V
  • 6N137SDV vs 6N137-560
  • 6N137SDV vs 6N137#520
  • 6N137SDV vs 6N137
  • 6N137SDV vs 6N137
  • 6N137SDV vs 6N137
  • 6N137SDV vs 6N137#300
  • 6N137SDV vs 6N137SVM
  • 6N137SDV vs 6N137SDM
  • 6N137SDV vs 6N137SDVM
  • 6N137SDV vs 6N137SM
  • 6N137SDV vs 6N137SMT&R
  • 6N137SDV vs 6N137TSR2VM
  • 6N137SDV vs 6N137TSVM
  • 6N137SDV vs 6N137TVM
  • 6N137SDV vs 6N137TVM
  • 6N137SDV vs 6N137VM
  • 6N137SDV vs 6N137VM
  • 6N137SDV vs 6N137-X007T
  • 6N137SDV vs 6N137#320
  • 6N137SDV vs 6N137#500
  • 6N137SDV vs 6N137-000E
  • 6N137SDV vs 6N137-020E
  • 6N137SDV vs 6N137-060E
  • 6N137SDV vs 6N137-300E
  • 6N137SDV vs 6N137-320E
  • 6N137SDV vs 6N137-360E
  • 6N137SDV vs 6N137-500E
  • 6N137SDV vs 6N137-520E
  • 6N137SDV vs 6N137-560E
  • 6N137SDV vs 6N137#060
  • 6N137SDV vs 6N137-X009T
  • 6N137SDV vs 6N137A
  • 6N137SDV vs 6N137A-X001
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you