Inputs - Side 1/Side 2
4/0
2/0
Voltage - Isolation
1500VDC
1500VDC
Common Mode Transient Immunity (Min)
1kV/µs
1kV/µs
Output Type
Open Collector, Schottky Clamped
Open Collector, Schottky Clamped
Current - Output / Channel
25 mA
25 mA
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
100ns, 100ns
Rise / Fall Time (Typ)
35ns, 35ns
35ns, 35ns
Voltage - Forward (Vf) (Typ)
1.5V
1.55V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-FlatPack
16-SMD, Butt Joint
Supplier Device Package
16-FlatPack
16-SMD Butt Joint