☰
8102801UA
8102801UA
Active
Description:  OPTOISO 1.5KV 2CH OPEN COL 16SMD
Manufacturer:  Broadcom
Datasheet:   8102801UA Datasheet
History Price: $101.07564
In Stock: 3480
8102801UA Specification
Specification
Part No
8102801UA
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Voltage - Isolation
1500VDC
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
25 mA
Data Rate
10MBd
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
35ns, 35ns
Voltage - Forward (Vf) (Typ)
1.55V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SMD, Butt Joint
Supplier Device Package
16-SMD Butt Joint
8102801UA Related Parts
8102805PC
8102805PC
Broadcom
OPTOISO 2.5KV 2CH OPEN COLL 8DIP
8102805PA
8102805PA
Broadcom
OPTOISO 2.5KV 2CH OPEN COLL 8DIP
81028032A
81028032A
Broadcom
OPTOISO 1.5KV 2CH OPN COL 20LCCC
8102802ZA
8102802ZA
Broadcom
OPTOISO 1.5KV OPEN COLL 8SMD GW
8102802PC
8102802PC
Broadcom
OPTOISO 1.5KV 2CH OPEN COLL 8DIP
8102802PA
8102802PA
Broadcom
OPTOISO 1.5KV 2CH OPEN COLL 8DIP
8102801EA
8102801EA
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
8102801TA
8102801TA
Broadcom
OPTOISO 1.5KV OPEN COLL 16SMD GW
8102801EC
8102801EC
Broadcom
OPTOISO 1.5KV 2CH OPEN COL 16DIP
8102804FC
8102804FC
Broadcom
OPTOISO 1.5KV OPEN COLL 16FLATPK
8102802YC
8102802YC
Broadcom
OPTOISO 1.5KV 2CH OPEN COLL 8SMD
8102802YA
8102802YA
Broadcom
OPTOISO 1.5KV 2CH OPEN COLL 8SMD
8102801UA Compare Parts
  • 8102801UA vs 8102801TA
  • 8102801UA vs 8102801EA
  • 8102801UA vs 8102802PA
  • 8102801UA vs 8102802PC
  • 8102801UA vs 8102802ZA
  • 8102801UA vs 81028032A
  • 8102801UA vs 8102805PA
  • 8102801UA vs 8102805PC
  • 8102801UA vs 8102801UC
  • 8102801UA vs 8102802YA
  • 8102801UA vs 8102802YC
  • 8102801UA vs 8102804FC
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.