ACPL-352J-500E
ACPL-352J-500E
Active
Description:  OPTOISO 5KV 1CH GATE DRVR 16SOIC
Manufacturer:  Broadcom
History Price: $8.03
In Stock: 32400
ACPL-352J-500E vs ACPL-332J-000E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
2
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
100kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
150ns, 150ns
250ns, 250ns
Pulse Width Distortion (Max)
50ns
100ns
Rise / Fall Time (Typ)
37ns, 30ns
50ns, 50ns
Current - Output High, Low
4.5A, 4.5A
2A, 2A
Current - Peak Output
5A
2.5A
Voltage - Forward (Vf) (Typ)
1.55V
1.6V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SO
Approval Agency
CSA, IEC/EN/DIN, UR
CSA, IEC/EN/DIN, UR