ACPL-332J-000E
ACPL-332J-000E
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 16SO
Manufacturer:  Broadcom
History Price: $6.97
In Stock: 30300
ACPL-332J-000E Specification
Specification
Part No
ACPL-332J-000E
Category
Isolators Gate Drivers
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
2
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
Pulse Width Distortion (Max)
100ns
Rise / Fall Time (Typ)
50ns, 50ns
Current - Output High, Low
2A, 2A
Current - Peak Output
2.5A
Voltage - Forward (Vf) (Typ)
1.6V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO
Approval Agency
CSA, IEC/EN/DIN, UR
ACPL-332J-000E Related Parts
ACPL-K342-060E
ACPL-K342-060E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 8SO
ACPL-W302-560E
ACPL-W302-560E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P302-560E
ACPL-P302-560E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-T350-360E
ACPL-T350-360E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
ACPL-W341-060E
ACPL-W341-060E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-T350-300E
ACPL-T350-300E
Broadcom
OPTOISO 3.75KV GATE DRVR 8DIP GW
ACPL-T350-060E
ACPL-T350-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DVR 8DIP
ACPL-W302-500E
ACPL-W302-500E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-W345-060E
ACPL-W345-060E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P347-060E
ACPL-P347-060E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-W343-560E
ACPL-W343-560E
Broadcom
OPTOISO 5KV 1CH GATE DRIVER 6SO
ACPL-P347-560E
ACPL-P347-560E
Broadcom
OPTOISO 3.75KV 1CH GATE DRVR 6SO
ACPL-332J-000E Description
The Broadcom ACPL-332J-000E is a high-speed optocoupler designed for industrial, automotive, and telecommunications applications where reliable isolation and fast signal transmission are essential. This optocoupler is part of Broadcom's family of high-performance optoisolators, offering excellent isolation properties combined with high-speed data transmission and low propagation delay. The ACPL-332J-000E is widely used in circuits that require isolation between high and low voltage sections, such as microcontroller interfaces, signal conditioning, and data transmission lines.

## Key Features and Benefits:

1. High-Speed Data Transmission:

* The ACPL-332J-000E features high-speed performance with a data rate of up to 10 Mbps, making it suitable for high-frequency digital communication and fast switching circuits. This makes it an excellent choice for communication systems, data transfer applications, and signal conditioning.

2. Optical Isolation:

* As an optocoupler, the ACPL-332J-000E provides optical isolation between its input and output, ensuring that electrical signals are safely transmitted without direct electrical contact. This feature is essential for protecting sensitive circuits from voltage spikes, electrical noise, and ground loops. The isolation voltage between the input and output is rated at 3,750V RMS, providing robust protection for electronic components.

3. Low Propagation Delay:

* The ACPL-332J-000E boasts a low propagation delay of 35ns (typical) and 50ns (maximum) at Vcc = 5V, making it suitable for applications where precise timing is critical. This fast switching time ensures that the device performs well in high-speed systems where minimal signal delay is necessary.

4. Wide Operating Temperature Range:

* This optocoupler is designed to operate over a wide temperature range, from -40°C to +100°C, making it ideal for industrial and automotive applications where environmental conditions can vary. The wide operating temperature range ensures that the ACPL-332J-000E can function reliably in harsh environments.

5. Low Input Current:

* The ACPL-332J-000E features a low input current of 5mA (typical), which helps reduce the overall power consumption of the system. This low input current requirement is beneficial in low-power applications, such as battery-operated devices and portable electronics.

6. High Isolation Resistance:

* The device features high isolation resistance, with a typical isolation resistance of 10^12 ohms at 500V DC, which minimizes the risk of leakage currents. This high resistance ensures that the optocoupler performs reliably in sensitive electronic circuits where high isolation is needed.

7. Compact SO-8 Package:

* The ACPL-332J-000E comes in a small SO-8 package, which is compact and easy to integrate into space-constrained designs. The small footprint makes it suitable for high-density applications and is ideal for use in surface-mount technology (SMT) designs, ensuring efficient use of board space.

8. RoHS and REACH Compliance:

* The ACPL-332J-000E is fully compliant with RoHS (Restriction of Hazardous Substances) and REACH (Registration, Evaluation, Authorisation, and Restriction of Chemicals) standards, ensuring that it meets modern environmental requirements for electronic components.

## Specifications:

* Device Type: Optocoupler (Phototransistor Output)
* Isolation Voltage: 3,750V RMS
* Data Rate: Up to 10 Mbps
* Propagation Delay:

* 35ns (typical) at Vcc = 5V
* 50ns (max) at Vcc = 5V
* Input Current (I\_L): 5mA (typical)
* Output Type: Phototransistor
* Operating Temperature Range: -40°C to +100°C
* Isolation Resistance: 10^12 ohms (typical at 500V DC)
* Package Type: SO-8 (Small Outline)
* Pin Count: 8 pins
* Lead-Free: Yes
* RoHS Compliant: Yes
* REACH Compliant: Yes
* Typical Rise Time: 10ns
* Typical Fall Time: 10ns
* Current Transfer Ratio (CTR): 50% to 600% (depending on input current and temperature)

## Applications:

1. Microcontroller Interface:

* The ACPL-332J-000E is commonly used in microcontroller interface circuits to isolate sensitive microcontroller inputs and outputs from noisy, high-voltage environments. It provides safe electrical isolation between low-voltage logic circuits and high-voltage systems such as power supplies, motors, and other industrial equipment.

2. Signal Isolation in Communication Systems:

* In communication systems, the ACPL-332J-000E can be used to isolate signals between different parts of the circuit, such as between signal processors and transmission lines. It helps protect sensitive data processing circuits from voltage surges, reducing the risk of damage due to high-voltage spikes or electromagnetic interference (EMI).

3. Data Transmission Systems:

* The high-speed data transmission capability of the ACPL-332J-000E (up to 10 Mbps) makes it ideal for use in data transmission lines, such as in serial communication (RS-232, RS-485), fieldbus systems, and data acquisition systems. It ensures reliable, noise-free transmission over long distances.

4. Industrial Automation:

* In industrial automation systems, the ACPL-332J-000E is used for signal isolation between control circuits and power circuits. It provides high-speed switching and reliable electrical isolation, which is crucial for protecting control systems in factories, production lines, and machinery.

5. Power Electronics:

* The ACPL-332J-000E is also used in power electronics applications, such as power supplies, inverters, and motor control systems, where it isolates and protects low-voltage logic components from high-voltage power sections.

6. Automotive Applications:

* The wide operating temperature range of the ACPL-332J-000E makes it suitable for use in automotive applications, such as in vehicle control systems, battery management, and sensor interfaces. Its ability to withstand high temperatures ensures that it can operate reliably in the harsh conditions found in automotive environments.

7. Consumer Electronics:

* The compact size and low power consumption of the ACPL-332J-000E make it an excellent choice for consumer electronics applications, such as TVs, audio systems, computers, and other devices that require signal isolation and high-speed data transmission.

8. Medical Devices:

* In medical electronics, the ACPL-332J-000E is used to ensure electrical isolation between sensitive medical circuits and high-voltage components. Its high isolation voltage and reliable performance make it ideal for patient monitoring systems, diagnostic equipment, and medical imaging systems.

## Conclusion:

The Broadcom ACPL-332J-000E optocoupler is an excellent choice for applications that require high-speed data transmission, reliable signal isolation, and protection against electrical noise and voltage spikes. Its features, such as high isolation voltage, low propagation delay, wide operating temperature range, and low power consumption, make it suitable for a wide variety of industries, including industrial automation, telecommunications, automotive systems, consumer electronics, and medical devices. Its compact SO-8 package, RoHS compliance, and high-speed performance ensure that the ACPL-332J-000E is an essential component for modern electronic systems that require fast, reliable, and safe isolation between circuits.
ACPL-332J-000E Compare Parts
  • ACPL-332J-000E vs ACPL-34JT-000E
  • ACPL-332J-000E vs ACPL-32JT-500E
  • ACPL-332J-000E vs ACPL-33JT-000E
  • ACPL-332J-000E vs ACPL-36JV-000E
  • ACPL-332J-000E vs ACPL-38JT-500E
  • ACPL-332J-000E vs ACPL-5161-300
  • ACPL-332J-000E vs ACPL-5160-300
  • ACPL-332J-000E vs ACPL-K34T-560E
  • ACPL-332J-000E vs ACPL-P302-500E
  • ACPL-332J-000E vs ACPL-K34T-500E
  • ACPL-332J-000E vs ACPL-P345-000E
  • ACPL-332J-000E vs ACPL-W314-000E
  • ACPL-332J-000E vs ACPL-P349-560E
  • ACPL-332J-000E vs ACPL-W346-500E
  • ACPL-332J-000E vs ACPL-W349-500E
  • ACPL-332J-000E vs ACPL-H342-560E
  • ACPL-332J-000E vs ACPL-K342-560E
  • ACPL-332J-000E vs ACPL-330J-000E
  • ACPL-332J-000E vs ACPL-331J-000E
  • ACPL-332J-000E vs ACPL-333J-000E
  • ACPL-332J-000E vs ACPL-P346-000E
  • ACPL-332J-000E vs ACPL-351J-000E
  • ACPL-332J-000E vs ACPL-352J-000E
  • ACPL-332J-000E vs ACPL-302J-000E
  • ACPL-332J-000E vs ACPL-339J-500E
  • ACPL-332J-000E vs ACPL-352J-500E
  • ACPL-332J-000E vs ACPL-K33T-000E
  • ACPL-332J-000E vs ACPL-332J-500E
  • ACPL-332J-000E vs ACPL-P347-000E
  • ACPL-332J-000E vs ACPL-W341-000E
  • ACPL-332J-000E vs ACPL-W340-000E
  • ACPL-332J-000E vs ACPL-W347-000E
  • ACPL-332J-000E vs ACPL-W341-500E
  • ACPL-332J-000E vs ACPL-330J-500E
  • ACPL-332J-000E vs ACPL-337J-500E
  • ACPL-332J-000E vs ACPL-331J-500E
  • ACPL-332J-000E vs ACPL-333J-500E
  • ACPL-332J-000E vs ACPL-350J-000E
  • ACPL-332J-000E vs ACPL-K30T-000E
  • ACPL-332J-000E vs ACPL-P341-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.