☰
APT1211AZ
APT1211AZ
Active
Description:  OPTOISOLATOR 5KV TRIAC 4DIP
Manufacturer:  Panasonic
Datasheet:   APT1211AZ Datasheet
History Price: $0.7579
In Stock: 14160
APT1211AZ vs APT1222A
Manufacturer
Series
APT
APT
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
No
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Voltage - Off State
600 V
600 V
Static dV/dt (Min)
500V/µs
500V/µs
Current - LED Trigger (Ift) (Max)
10mA
10mA
Current - On State (It (RMS)) (Max)
100 mA
100 mA
Current - Hold (Ih)
3.5mA
3.5mA
Turn On Time
100祍 (Max)
100祍 (Max)
Voltage - Forward (Vf) (Typ)
1.21V
1.21V
Current - DC Forward (If) (Max)
50 mA
50 mA
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
6-SMD (5 Leads), Gull Wing
Supplier Device Package
4-DIP
6-DIP Gull Wing
Approval Agency
cUR, VDE
cUR, VDE