Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ Panasonic APT1211AZ
APT1211AZ
Active
Optoisolators - Triac, SCR Output Optoisolators
Description:
OPTOISOLATOR 5KV TRIAC 4DIP
Manufacturer:
Panasonic
Datasheet:
APT1211AZ Datasheet
History Price: $0.7579
In Stock: 14160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
APT1211AZ Specification
Specification
Part No
APT1211AZ
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Panasonic
Series
APT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
500V/µs
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
100 mA
Current - Hold (Ih)
3.5mA
Turn On Time
100祍 (Max)
Voltage - Forward (Vf) (Typ)
1.21V
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-DIP
Approval Agency
cUR, VDE
APT1211AZ PDF Datasheet
APT1211AZ Datasheet
Click and Download: APT1211AZ Datasheet
APT1211AZ Related Parts
APT1212A
Panasonic
OPTOISOLATOR 5KV TRIAC 6SMD
APT1221AZ
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
APT1221AX
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
APT1221A
Panasonic
OPTOISOLATOR 5KV TRIAC 4SMD
APT1221
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
APT1212WAY
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
APT1212WAW
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
APT1212WA
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
APT1212W
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
APT1211AX
Panasonic
OPTOISOLATOR 5KV TRIAC 4DIP
APT1212AX
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
APT1221SZ
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
APT1211AZ Compare Parts
APT1211AZ vs APT1232AZ
APT1211AZ vs APT1232W
APT1211AZ vs APT1232
APT1211AZ vs APT1232AX
APT1211AZ vs APT1232WAY
APT1211AZ vs APT1211
APT1211AZ vs APT1232WA
APT1211AZ vs APT1222WAW
APT1211AZ vs APT1211A
APT1211AZ vs APT1221W
APT1211AZ vs APT1221WA
APT1211AZ vs APT1221WAW
APT1211AZ vs APT1221WAY
APT1211AZ vs APT1222
APT1211AZ vs APT1222A
APT1211AZ vs APT1222AX
APT1211AZ vs APT1222AZ
APT1211AZ vs APT1221SX
APT1211AZ vs APT1222WA
APT1211AZ vs APT1221S
APT1211AZ vs APT1222WAY
APT1211AZ vs APT1231
APT1211AZ vs APT1231A
APT1211AZ vs APT1231AX
APT1211AZ vs APT1231S
APT1211AZ vs APT1231SX
APT1211AZ vs APT1231W
APT1211AZ vs APT1231WA
APT1211AZ vs APT1231WAY
APT1211AZ vs APT1222W
APT1211AZ vs APT1212AZ
APT1211AZ vs APT1211S
APT1211AZ vs APT1211SX
APT1211AZ vs APT1211SZ
APT1211AZ vs APT1211W
APT1211AZ vs APT1211WA
APT1211AZ vs APT1211WAW
APT1211AZ vs APT1211WAY
APT1211AZ vs APT1212
APT1211AZ vs APT1221SZ
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!