CNY172VM
CNY172VM
Active
Description:  OPTOISO 4.17KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   CNY172VM Datasheet
History Price: $0.86
In Stock: 5200
CNY172VM vs CNY1713S
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
1
1
Voltage - Isolation
4170Vrms
5300Vrms
Current Transfer Ratio (Min)
63% @ 10mA
40% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
80% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
2µs, 3µs
Rise / Fall Time (Typ)
4µs, 3.5µs (Max)
1µs, 2µs
Input Type
DC
DC
Output Type
Transistor with Base
Transistor with Base
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.35V
1.35V
Current - DC Forward (If) (Max)
60 mA
100 mA
Vce Saturation (Max)
400mV
300mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.300", 7.62mm)
6-SMD, Gull Wing
Supplier Device Package
6-DIP
6-SMD