☰
CNY172VM
CNY172VM
Active
Description:  OPTOISO 4.17KV TRANS W/BASE 6DIP
Manufacturer:  onsemi
Datasheet:   CNY172VM Datasheet
History Price: $0.86
In Stock: 29840
CNY172VM Specification
Specification
Part No
CNY172VM
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
4170Vrms
Current Transfer Ratio (Min)
63% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
Turn On / Turn Off Time (Typ)
2µs, 3µs
Rise / Fall Time (Typ)
4µs, 3.5µs (Max)
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
CNY172VM PDF Datasheet
CNY172VM Related Parts
CNY174SVM
CNY174SVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174M
CNY174M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174SM
CNY174SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174SR2M
CNY174SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY174TVM
CNY174TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY174VM
CNY174VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY17F-1
CNY17F-1
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY174SR2VM
CNY174SR2VM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY17F-2X016
CNY17F-2X016
Vishay
OPTOISOLTR 5KV TRANSISTOR 6-DIP
CNY172TVM
CNY172TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173M
CNY173M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
CNY173SM
CNY173SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
CNY172VM Compare Parts
  • CNY172VM vs CNY173W
  • CNY172VM vs CNY173TM
  • CNY172VM vs CNY173SD
  • CNY172VM vs CNY173S
  • CNY172VM vs CNY173M_F132
  • CNY172VM vs CNY17F13SD
  • CNY172VM vs CNY173FR2VM
  • CNY172VM vs CNY174300W
  • CNY172VM vs CNY173FM
  • CNY172VM vs CNY1733SD
  • CNY172VM vs CNY1733S
  • CNY172VM vs CNY173300W
  • CNY172VM vs CNY173300
  • CNY172VM vs CNY173FVM
  • CNY172VM vs CNY174W
  • CNY172VM vs CNY17F13S
  • CNY172VM vs CNY17F1300W
  • CNY172VM vs CNY17F1300
  • CNY172VM vs CNY17F1
  • CNY172VM vs CNY174
  • CNY172VM vs CNY174300
  • CNY172VM vs CNY174TM
  • CNY172VM vs CNY174SD
  • CNY172VM vs CNY174S
  • CNY172VM vs CNY1743SD
  • CNY172VM vs CNY1743S
  • CNY172VM vs CNY172W
  • CNY172VM vs CNY1713SD
  • CNY172VM vs CNY171SD
  • CNY172VM vs CNY171S
  • CNY172VM vs CNY171FVM
  • CNY172VM vs CNY171FR2VM
  • CNY172VM vs CNY173
  • CNY172VM vs CNY171FM
  • CNY172VM vs CNY172
  • CNY172VM vs CNY1713S
  • CNY172VM vs CNY171300W
  • CNY172VM vs CNY171300
  • CNY172VM vs CNY171FR2M
  • CNY172VM vs CNY172FM
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object