☰
FOD260LS
FOD260LS
Active
Description:  OPTOISO 5KV OPEN COLLECTOR 8SMD
Manufacturer:  onsemi
Datasheet:   FOD260LS Datasheet
History Price: $2.98
In Stock: 8600
FOD260LS vs FOD0708
Part No
Manufacturer
Series
-
-
Packaging
Tube
Box
Status
Active
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Input Type
DC
DC
Output Type
Open Collector, Schottky Clamped
Push-Pull, Totem Pole
Current - Output / Channel
50 mA
2 mA
Data Rate
10Mbps
15MBd
Propagation Delay tpLH / tpHL (Max)
90ns, 75ns
60ns, 60ns
Rise / Fall Time (Typ)
22ns, 3ns
12ns, 8ns
Voltage - Forward (Vf) (Typ)
1.4V
1.45V
Current - DC Forward (If) (Max)
50mA
20mA
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SMD
8-SOIC