☰
FOD260LS
FOD260LS
Active
Description:  OPTOISO 5KV OPEN COLLECTOR 8SMD
Manufacturer:  onsemi
Datasheet:   FOD260LS Datasheet
History Price: $2.98
In Stock: 8600
FOD260LS Specification
Specification
Part No
FOD260LS
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
90ns, 75ns
Rise / Fall Time (Typ)
22ns, 3ns
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
FOD260LS PDF Datasheet
FOD260LS Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FOD260LS Compare Parts
  • FOD260LS vs FOD8163SD
  • FOD260LS vs FOD8163S
  • FOD260LS vs FOD816300W
  • FOD260LS vs FOD816300
  • FOD260LS vs FOD260LT
  • FOD260LS vs FOD2200TV
  • FOD260LS vs FOD2200SDV
  • FOD260LS vs FOD2200T
  • FOD260LS vs FOD063L
  • FOD260LS vs FOD2200SD
  • FOD260LS vs FOD2200S
  • FOD260LS vs FOD2200
  • FOD260LS vs FOD2200
  • FOD260LS vs FOD0738R2
  • FOD260LS vs FOD0738R1
  • FOD260LS vs FOD0738
  • FOD260LS vs FOD0738
  • FOD260LS vs FOD0708R2
  • FOD260LS vs FOD0708
  • FOD260LS vs FOD060LR1
  • FOD260LS vs FOD2200SV
  • FOD260LS vs FOD0708R1
  • FOD260LS vs FOD260LSV
  • FOD260LS vs FOD2712A
  • FOD260LS vs FOD0710R2
  • FOD260LS vs FOD0710
  • FOD260LS vs FOD3150SD
  • FOD260LS vs FOD3182
  • FOD260LS vs FOD0720
  • FOD260LS vs FOD060LR2
  • FOD260LS vs FOD260LSD
  • FOD260LS vs FOD060L
  • FOD260LS vs FOD0710
  • FOD260LS vs FOD260LSD
  • FOD260LS vs FOD0720R2
  • FOD260LS vs FOD260L
  • FOD260LS vs FOD260L
  • FOD260LS vs FOD2200V
  • FOD260LS vs FOD0721R2
  • FOD260LS vs FOD0721
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay