Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
20kV/µs
Output Type
Open Collector, Schottky Clamped
Push-Pull, Totem Pole
Current - Output / Channel
50 mA
10 mA
Propagation Delay tpLH / tpHL (Max)
90ns, 75ns
40ns, 40ns
Rise / Fall Time (Typ)
22ns, 3ns
5ns, 4.5ns
Voltage - Forward (Vf) (Typ)
1.4V
-
Current - DC Forward (If) (Max)
50mA
-
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SMD
8-SOIC