FOD3120TSR2
FOD3120TSR2
Not For New Designs
Description:  OPTOISO 5KV GATE DRIVER 8SMDIP
Manufacturer:  onsemi
Datasheet:   FOD3120TSR2 Datasheet
History Price: $1.30591
In Stock: 23600
FOD3120TSR2 vs FOD8321R2
Manufacturer
Series
OPTOPLANAR
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
500ns, 500ns
Pulse Width Distortion (Max)
100ns
300ns
Rise / Fall Time (Typ)
60ns, 60ns
60ns, 60ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
3A
3A
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
16V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
6-SOIC (0.346", 8.80mm Width), 5 Leads
Supplier Device Package
8-SMD
5-SOP
Approval Agency
UL
UL