FOD3120TSR2
FOD3120TSR2
Not For New Designs
Description:  OPTOISO 5KV GATE DRIVER 8SMDIP
Manufacturer:  onsemi
Datasheet:   FOD3120TSR2 Datasheet
History Price: $1.30591
In Stock: 23600
FOD3120TSR2 Specification
Specification
Part No
FOD3120TSR2
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
OPTOPLANAR
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
Pulse Width Distortion (Max)
100ns
Rise / Fall Time (Typ)
60ns, 60ns
Current - Output High, Low
2A, 2A
Current - Peak Output
3A
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
UL
FOD3120TSR2 PDF Datasheet
FOD3120TSR2 Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD3120TSR2 Compare Parts
  • FOD3120TSR2 vs FOD3181TV
  • FOD3120TSR2 vs FOD3181
  • FOD3120TSR2 vs FOD3182TSR2
  • FOD3120TSR2 vs FOD3184TSR2
  • FOD3120TSR2 vs FOD3184TSD
  • FOD3120TSR2 vs FOD3184TSDV
  • FOD3120TSR2 vs FOD3150AS
  • FOD3120TSR2 vs FOD3181V
  • FOD3120TSR2 vs FOD3181TV
  • FOD3120TSR2 vs FOD3181T
  • FOD3120TSR2 vs FOD3181SV
  • FOD3120TSR2 vs FOD3181SD
  • FOD3120TSR2 vs FOD3180V
  • FOD3120TSR2 vs FOD3180T
  • FOD3120TSR2 vs FOD3181SDV
  • FOD3120TSR2 vs FOD3181
  • FOD3120TSR2 vs FOD3181S
  • FOD3120TSR2 vs FOD3120T
  • FOD3120TSR2 vs FOD3120TS
  • FOD3120TSR2 vs FOD3150T
  • FOD3120TSR2 vs FOD3150TS
  • FOD3120TSR2 vs FOD3150TSR2
  • FOD3120TSR2 vs FOD3150S
  • FOD3120TSR2 vs FOD3150TV
  • FOD3120TSR2 vs FOD3150V
  • FOD3120TSR2 vs FOD3120S
  • FOD3120TSR2 vs FOD3120SV
  • FOD3120TSR2 vs FOD3120V
  • FOD3120TSR2 vs FOD3182TSV
  • FOD3120TSR2 vs FOD8332
  • FOD3120TSR2 vs FOD3182SV
  • FOD3120TSR2 vs FOD8332R2
  • FOD3120TSR2 vs FOD8342TR2
  • FOD3120TSR2 vs FOD3180
  • FOD3120TSR2 vs FOD3120TSV
  • FOD3120TSR2 vs FOD3180TV
  • FOD3120TSR2 vs FOD8384V
  • FOD3120TSR2 vs FOD8321R2
  • FOD3120TSR2 vs FOD3184
  • FOD3120TSR2 vs FOD3182S
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.