Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
35kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
400ns, 400ns
Pulse Width Distortion (Max)
-
100ns
Rise / Fall Time (Typ)
75ns, 55ns
60ns, 60ns
Current - Output High, Low
500mA, 500mA
2A, 2A
Current - Peak Output
1.5A
3A
Voltage - Forward (Vf) (Typ)
1.5V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 20V
15V ~ 30V
Operating Temperature
-20 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD
8-SMD
Approval Agency
cUL, UL, VDE
UL