Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Zero Crossing Circuit
Yes
Yes
Voltage - Isolation
5000Vrms
5000Vrms
Voltage - Off State
600 V
800 V
Static dV/dt (Min)
10kV/µs
10kV/µs
Current - LED Trigger (Ift) (Max)
1.3mA
1.3mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎
500礎
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
30 mA
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
6-SMD
6-SMD
Approval Agency
CSA, UL
CSA, UL, VDE