Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ onsemi FOD4118SDV
FOD4118SDV
Active
Optoisolators - Triac, SCR Output Optoisolators
Description:
OPTOISOLATOR 5KV TRIAC 6SMD
Manufacturer:
onsemi
Datasheet:
FOD4118SDV Datasheet
History Price: $5.29
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FOD4118SDV Specification
Specification
Part No
FOD4118SDV
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
1.3mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
60祍
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
CSA, UL, VDE
FOD4118SDV PDF Datasheet
FOD4118SDV Datasheet
Click and Download: FOD4118SDV Datasheet
FOD4118SDV Related Parts
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FOD4118SDV Compare Parts
FOD4118SDV vs FODM3063
FOD4118SDV vs FODM3063
FOD4118SDV vs FODM3063R2
FOD4118SDV vs FODM3083
FOD4118SDV vs FODM3083R2
FOD4118SDV vs FODM3053R2V-NF098
FOD4118SDV vs FOD4208
FOD4118SDV vs FOD420SDV
FOD4118SDV vs FOD4118SD
FOD4118SDV vs FOD4118SV
FOD4118SDV vs FOD4118TV
FOD4118SDV vs FOD4118TV
FOD4118SDV vs FOD4118V
FOD4118SDV vs FOD4118S
FOD4118SDV vs FOD420
FOD4118SDV vs FOD4208S
FOD4118SDV vs FOD4208SD
FOD4118SDV vs FOD4208SD
FOD4118SDV vs FOD4208SDV
FOD4118SDV vs FOD4208SV
FOD4118SDV vs FOD4208TV
FOD4118SDV vs FOD4208TV
FOD4118SDV vs FOD4208V
FOD4118SDV vs FOD420
FOD4118SDV vs FOD4116SDV
FOD4118SDV vs FOD410TV
FOD4118SDV vs FOD410V
FOD4118SDV vs FOD410V
FOD4118SDV vs FOD4116
FOD4118SDV vs FOD4116S
FOD4118SDV vs FOD4118S
FOD4118SDV vs FOD4116SV
FOD4118SDV vs FOD4116TV
FOD4118SDV vs FOD4116V
FOD4118SDV vs FOD4118
FOD4118SDV vs FOD4116SD
FOD4118SDV vs FODM3023NF098
FOD4118SDV vs FOD4218TV
FOD4118SDV vs FOD4218TV
FOD4118SDV vs FOD4218V
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!