FOD4116SV
FOD4116SV
Active
Description:  OPTOISOLATOR 5KV TRIAC 6SMD
Manufacturer:  onsemi
Datasheet:   FOD4116SV Datasheet
History Price: $5.44
In Stock: 42800
FOD4116SV vs FODM3083
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
Yes
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Voltage - Off State
600 V
800 V
Static dV/dt (Min)
10kV/µs
600V/µs
Current - LED Trigger (Ift) (Max)
1.3mA
5mA
Current - On State (It (RMS)) (Max)
-
70 mA
Current - Hold (Ih)
500礎
300礎 (Typ)
Turn On Time
60祍
-
Voltage - Forward (Vf) (Typ)
1.25V
1.5V (Max)
Current - DC Forward (If) (Max)
30 mA
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
6-SMD
4-SMD
Approval Agency
CSA, UL, VDE
cUL, UL