Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ onsemi FODM3083
FODM3083
Active
Optoisolators - Triac, SCR Output Optoisolators
Description:
OPTOISOLATOR 3.75KV TRIAC 4MFP
Manufacturer:
onsemi
Datasheet:
FODM3083 Datasheet
History Price: $3.41
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FODM3083 Specification
Specification
Part No
FODM3083
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
3750Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
600V/µs
Current - LED Trigger (Ift) (Max)
5mA
Current - On State (It (RMS)) (Max)
70 mA
Current - Hold (Ih)
300礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.5V (Max)
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
Approval Agency
cUL, UL
FODM3083 PDF Datasheet
FODM3083 Datasheet
Click and Download: FODM3083 Datasheet
FODM3083 Related Parts
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3083 Compare Parts
FODM3083 vs FODM3063
FODM3083 vs FODM3063
FODM3083 vs FODM3063R2
FODM3083 vs FODM3083R2
FODM3083 vs FODM3053R2V-NF098
FODM3083 vs FOD4208
FODM3083 vs FOD420SDV
FODM3083 vs FOD4118SD
FODM3083 vs FOD4118SDV
FODM3083 vs FOD4118SV
FODM3083 vs FOD4118TV
FODM3083 vs FOD4118TV
FODM3083 vs FOD4118V
FODM3083 vs FOD4118S
FODM3083 vs FOD420
FODM3083 vs FOD4208S
FODM3083 vs FOD4208SD
FODM3083 vs FOD4208SD
FODM3083 vs FOD4208SDV
FODM3083 vs FOD4208SV
FODM3083 vs FOD4208TV
FODM3083 vs FOD4208TV
FODM3083 vs FOD4208V
FODM3083 vs FOD420
FODM3083 vs FOD4116SDV
FODM3083 vs FOD410TV
FODM3083 vs FOD410V
FODM3083 vs FOD410V
FODM3083 vs FOD4116
FODM3083 vs FOD4116S
FODM3083 vs FOD4118S
FODM3083 vs FOD4116SV
FODM3083 vs FOD4116TV
FODM3083 vs FOD4116V
FODM3083 vs FOD4118
FODM3083 vs FOD4116SD
FODM3083 vs FODM3023NF098
FODM3083 vs FOD4218TV
FODM3083 vs FOD4218TV
FODM3083 vs FOD4218V
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!