FOD4118TV
FOD4118TV
Active
Description:  TRIAC OUTPUT OPTOCOUPLER WITH ZE
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD4118TV Datasheet
History Price: Active
In Stock: 34800
FOD4118TV vs FODM3063
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
Yes
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Voltage - Off State
800 V
600 V
Static dV/dt (Min)
10kV/µs
600V/µs
Current - LED Trigger (Ift) (Max)
1.3mA
5mA
Current - On State (It (RMS)) (Max)
-
70 mA
Current - Hold (Ih)
500礎
300礎 (Typ)
Turn On Time
60祍
-
Voltage - Forward (Vf) (Typ)
1.25V
1.5V (Max)
Current - DC Forward (If) (Max)
30 mA
60 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.400", 10.16mm)
4-SMD, Gull Wing
Supplier Device Package
6-DIP
4-SMD
Approval Agency
CSA, UL, VDE
UL