FOD4118TV
FOD4118TV
Active
Description:  TRIAC OUTPUT OPTOCOUPLER WITH ZE
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD4118TV Datasheet
History Price: Active
In Stock: 34800
FOD4118TV Specification
Specification
Part No
FOD4118TV
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
1.3mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
60祍
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
Approval Agency
CSA, UL, VDE
FOD4118TV PDF Datasheet
FOD4118TV Related Parts
FODM3011R2
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FOD4118TV Compare Parts
  • FOD4118TV vs FODM3063
  • FOD4118TV vs FODM3063
  • FOD4118TV vs FODM3063R2
  • FOD4118TV vs FODM3083
  • FOD4118TV vs FODM3083R2
  • FOD4118TV vs FODM3053R2V-NF098
  • FOD4118TV vs FOD4208
  • FOD4118TV vs FOD420SDV
  • FOD4118TV vs FOD4118SD
  • FOD4118TV vs FOD4118SDV
  • FOD4118TV vs FOD4118SV
  • FOD4118TV vs FOD4118V
  • FOD4118TV vs FOD4118S
  • FOD4118TV vs FOD420
  • FOD4118TV vs FOD4208S
  • FOD4118TV vs FOD4208SD
  • FOD4118TV vs FOD4208SD
  • FOD4118TV vs FOD4208SDV
  • FOD4118TV vs FOD4208SV
  • FOD4118TV vs FOD4208TV
  • FOD4118TV vs FOD4208TV
  • FOD4118TV vs FOD4208V
  • FOD4118TV vs FOD420
  • FOD4118TV vs FOD4116SDV
  • FOD4118TV vs FOD410TV
  • FOD4118TV vs FOD410V
  • FOD4118TV vs FOD410V
  • FOD4118TV vs FOD4116
  • FOD4118TV vs FOD4116S
  • FOD4118TV vs FOD4118S
  • FOD4118TV vs FOD4116SV
  • FOD4118TV vs FOD4116TV
  • FOD4118TV vs FOD4116V
  • FOD4118TV vs FOD4118
  • FOD4118TV vs FOD4116SD
  • FOD4118TV vs FODM3023NF098
  • FOD4118TV vs FOD4218TV
  • FOD4118TV vs FOD4218TV
  • FOD4118TV vs FOD4218V
  • FOD4118TV vs FOD4218V
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets