FOD4118V
FOD4118V
Active
Description:  OPTOISOLATOR 5KV TRIAC 6DIP
Manufacturer:  onsemi
Datasheet:   FOD4118V Datasheet
History Price: $4.45
In Stock: 18400
FOD4118V vs FOD4118SDV
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Type
Triac
Triac
Zero Crossing Circuit
Yes
Yes
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Voltage - Off State
800 V
800 V
Static dV/dt (Min)
10kV/µs
10kV/µs
Current - LED Trigger (Ift) (Max)
1.3mA
1.3mA
Current - On State (It (RMS)) (Max)
-
-
Current - Hold (Ih)
500礎
500礎
Turn On Time
60祍
60祍
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
30 mA
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.300", 7.62mm)
6-SMD, Gull Wing
Supplier Device Package
6-DIP
6-SMD
Approval Agency
CSA, UL, VDE
CSA, UL, VDE