FOD8334
FOD8334
Active
Description:  INPUT LED DRIVE 3.0A GATE DRIVER
Manufacturer:  onsemi
Datasheet:   FOD8334 Datasheet
History Price: $9.08
In Stock: 6800
FOD8334 vs FOD3181SV
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
4243Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
10kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
500ns, 500ns
Pulse Width Distortion (Max)
100ns
-
Rise / Fall Time (Typ)
50ns, 50ns
75ns, 55ns
Current - Output High, Low
3A, 3A
500mA, 500mA
Current - Peak Output
4A
1.5A
Voltage - Forward (Vf) (Typ)
1.45V
1.5V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
3V ~ 15V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
8-SMD, Gull Wing
Supplier Device Package
16-SO
8-SMD
Approval Agency
UL
cUL, UL, VDE