☰
FOD3181SV
FOD3181SV
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  onsemi
Datasheet:   FOD3181SV Datasheet
History Price: Obsolete
In Stock: 38720
FOD3181SV Specification
Specification
Part No
FOD3181SV
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
-
Rise / Fall Time (Typ)
75ns, 55ns
Current - Output High, Low
500mA, 500mA
Current - Peak Output
1.5A
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
10V ~ 20V
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
cUL, UL, VDE
FOD3181SV PDF Datasheet
FOD3181SV Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD3181SV Compare Parts
  • FOD3181SV vs FOD3181TV
  • FOD3181SV vs FOD3181
  • FOD3181SV vs FOD3120TSR2
  • FOD3181SV vs FOD3182TSR2
  • FOD3181SV vs FOD3184TSR2
  • FOD3181SV vs FOD3184TSD
  • FOD3181SV vs FOD3184TSDV
  • FOD3181SV vs FOD3150AS
  • FOD3181SV vs FOD3181V
  • FOD3181SV vs FOD3181TV
  • FOD3181SV vs FOD3181T
  • FOD3181SV vs FOD3181SD
  • FOD3181SV vs FOD3120TSR2
  • FOD3181SV vs FOD3180V
  • FOD3181SV vs FOD3180T
  • FOD3181SV vs FOD3181SDV
  • FOD3181SV vs FOD3181
  • FOD3181SV vs FOD3181S
  • FOD3181SV vs FOD3120T
  • FOD3181SV vs FOD3120TS
  • FOD3181SV vs FOD3150T
  • FOD3181SV vs FOD3150TS
  • FOD3181SV vs FOD3150TSR2
  • FOD3181SV vs FOD3150S
  • FOD3181SV vs FOD3150TV
  • FOD3181SV vs FOD3150V
  • FOD3181SV vs FOD3120S
  • FOD3181SV vs FOD3120SV
  • FOD3181SV vs FOD3120V
  • FOD3181SV vs FOD3182TSV
  • FOD3181SV vs FOD8332
  • FOD3181SV vs FOD3182SV
  • FOD3181SV vs FOD8332R2
  • FOD3181SV vs FOD8342TR2
  • FOD3181SV vs FOD3180
  • FOD3181SV vs FOD3120TSV
  • FOD3181SV vs FOD3180TV
  • FOD3181SV vs FOD8384V
  • FOD3181SV vs FOD8321R2
  • FOD3181SV vs FOD3184
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.