FOD8384
FOD8384
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 5SOP
Manufacturer:  onsemi
Datasheet:   FOD8384 Datasheet
History Price: $6.63
In Stock: 19200
FOD8384 vs FOD3180T
Part No
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Active
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
210ns, 210ns
200ns, 200ns
Pulse Width Distortion (Max)
65ns
65ns
Rise / Fall Time (Typ)
35ns, 25ns
75ns, 55ns
Current - Output High, Low
2.5A, 2.5A
2A, 2A
Current - Peak Output
3A
2.5A
Voltage - Forward (Vf) (Typ)
1.43V
1.43V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 20V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.346", 8.80mm Width), 5 Leads
8-DIP (0.400", 10.16mm)
Supplier Device Package
5-SOP
8-MDIP
Approval Agency
UL
cUL, UL