FOD8384
FOD8384
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 5SOP
Manufacturer:  onsemi
Datasheet:   FOD8384 Datasheet
History Price: $6.63
In Stock: 19200
FOD8384 Specification
Specification
Part No
FOD8384
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
210ns, 210ns
Pulse Width Distortion (Max)
65ns
Rise / Fall Time (Typ)
35ns, 25ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
3A
Voltage - Forward (Vf) (Typ)
1.43V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.346", 8.80mm Width), 5 Leads
Supplier Device Package
5-SOP
Approval Agency
UL
FOD8384 PDF Datasheet
FOD8384 Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD8482T
FOD8482T
onsemi
IPM DRIVER 1MB 6SOIC
FOD8384 Compare Parts
  • FOD8384 vs FOD3181TV
  • FOD8384 vs FOD3181
  • FOD8384 vs FOD3120TSR2
  • FOD8384 vs FOD3182TSR2
  • FOD8384 vs FOD3184TSR2
  • FOD8384 vs FOD3184TSD
  • FOD8384 vs FOD3184TSDV
  • FOD8384 vs FOD3150AS
  • FOD8384 vs FOD3181V
  • FOD8384 vs FOD3181TV
  • FOD8384 vs FOD3181T
  • FOD8384 vs FOD3181SV
  • FOD8384 vs FOD3181SD
  • FOD8384 vs FOD3120TSR2
  • FOD8384 vs FOD3180V
  • FOD8384 vs FOD3180T
  • FOD8384 vs FOD3181SDV
  • FOD8384 vs FOD3181
  • FOD8384 vs FOD3181S
  • FOD8384 vs FOD3120T
  • FOD8384 vs FOD3120TS
  • FOD8384 vs FOD3150T
  • FOD8384 vs FOD3150TS
  • FOD8384 vs FOD3150TSR2
  • FOD8384 vs FOD3150S
  • FOD8384 vs FOD3150TV
  • FOD8384 vs FOD3150V
  • FOD8384 vs FOD3120S
  • FOD8384 vs FOD3120SV
  • FOD8384 vs FOD3120V
  • FOD8384 vs FOD3182TSV
  • FOD8384 vs FOD8332
  • FOD8384 vs FOD3182SV
  • FOD8384 vs FOD8332R2
  • FOD8384 vs FOD8342TR2
  • FOD8384 vs FOD3180
  • FOD8384 vs FOD3120TSV
  • FOD8384 vs FOD3180TV
  • FOD8384 vs FOD8384V
  • FOD8384 vs FOD8321R2
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller