Type
Power Transistor Driver
Line Receiver
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
1kV/µs
Current - Output / Channel
500mA, 600mA
50mA
Propagation Delay tpLH / tpHL (Max)
5µs, 5µs
75ns, 75ns
Rise / Fall Time (Typ)
200ns, 100ns
24ns, 10ns
Voltage - Forward (Vf) (Typ)
1.1 V
2.3 V
Current - DC Forward (If) (Max)
25 mA
60 mA
Voltage - Supply
5.4V ~ 13V
4.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 80 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-DIP Gull Wing
Approval Agency
UR
CSA, UR