Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Special Purpose Isolators
/ Broadcom HCPL-3000
HCPL-3000
Obsolete
Special Purpose Isolators
Description:
OPTOISO 5KV GATE DRVR BIPOL 8DIP
Manufacturer:
Broadcom
Datasheet:
HCPL-3000 Datasheet
History Price: Obsolete
In Stock: 8640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HCPL-3000 Specification
Specification
Part No
HCPL-3000
Category
Special Purpose Isolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Transistor Driver
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
DC
Current - Output / Channel
500mA, 600mA
Propagation Delay tpLH / tpHL (Max)
5µs, 5µs
Rise / Fall Time (Typ)
200ns, 100ns
Voltage - Forward (Vf) (Typ)
1.1 V
Current - DC Forward (If) (Max)
25 mA
Voltage - Supply
5.4V ~ 13V
Operating Temperature
-20 ℃ ~ 80 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
UR
HCPL-3000 PDF Datasheet
HCPL-3000 Datasheet
Click and Download: HCPL-3000 Datasheet
HCPL-3000 Related Parts
HCPL-3000-500E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-300E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-000E
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-4100#500
Broadcom
OPTOISO 3.75KV TRNSMTR 8DIP GW
HCPL-2602#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200#500
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2612#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-2612#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200-500E
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2602
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-2602#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-2602-000E
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-3000 Compare Parts
HCPL-3000 vs HCPL-2612-500E
HCPL-3000 vs HCPL-4200-000E
HCPL-3000 vs HCPL-4200
HCPL-3000 vs HCPL-4100-500E
HCPL-3000 vs HCPL-4100-300E
HCPL-3000 vs HCPL-4100-000E
HCPL-3000 vs HCPL-4100#300
HCPL-3000 vs HCPL-4200-300E
HCPL-3000 vs HCPL-2612-300E
HCPL-3000 vs HCPL-4100
HCPL-3000 vs HCPL-2612-000E
HCPL-3000 vs HCPL-2612
HCPL-3000 vs HCPL-2602-500E
HCPL-3000 vs HCPL-2602-300E
HCPL-3000 vs HCPL-2602-000E
HCPL-3000 vs HCPL-2602#300
HCPL-3000 vs HCPL-2602
HCPL-3000 vs HCPL-4200-500E
HCPL-3000 vs HCPL-2612#300
HCPL-3000 vs HCPL-2612#500
HCPL-3000 vs HCPL-4200#500
HCPL-3000 vs HCPL-2602#500
HCPL-3000 vs HCPL-4100#500
HCPL-3000 vs HCPL-3000-000E
HCPL-3000 vs HCPL-3000-300E
HCPL-3000 vs HCPL-3000-500E
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.