HCPL-3000
HCPL-3000
Obsolete
Description:  OPTOISO 5KV GATE DRVR BIPOL 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-3000 Datasheet
History Price: Obsolete
In Stock: 36400
HCPL-3000 vs HCPL-2612
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Power Transistor Driver
Line Receiver
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
3.5kV/µs
Input Type
DC
AC, DC
Current - Output / Channel
500mA, 600mA
50mA
Propagation Delay tpLH / tpHL (Max)
5µs, 5µs
75ns, 75ns
Rise / Fall Time (Typ)
200ns, 100ns
24ns, 10ns
Voltage - Forward (Vf) (Typ)
1.1 V
2.3 V
Current - DC Forward (If) (Max)
25 mA
60 mA
Voltage - Supply
5.4V ~ 13V
4.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 80 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP
Approval Agency
UR
CSA, UR