HCPL-4100
HCPL-4100
Active
Description:  OPTOISO 3.75KV TRANSMITTER 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-4100 Datasheet
History Price: $12.11
In Stock: 39200
HCPL-4100 vs HCPL-4100-300E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Current Loop Transmitter
Current Loop Transmitter
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
1kV/µs
Input Type
Logic
Logic
Current - Output / Channel
30mA
30mA
Propagation Delay tpLH / tpHL (Max)
1.6µs, 1µs
1.6µs, 1µs
Rise / Fall Time (Typ)
16ns, 23ns
16ns, 23ns
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Supply
4.5V ~ 20V
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-DIP Gull Wing
Approval Agency
CSA, UR
CSA, UR