☰
HCPL-4100
HCPL-4100
Active
Description:  OPTOISO 3.75KV TRANSMITTER 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-4100 Datasheet
History Price: $12.11
In Stock: 13920
HCPL-4100 Specification
Specification
Part No
HCPL-4100
Category
Special Purpose Isolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Current Loop Transmitter
Number of Channels
1
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
Logic
Current - Output / Channel
30mA
Propagation Delay tpLH / tpHL (Max)
1.6µs, 1µs
Rise / Fall Time (Typ)
16ns, 23ns
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
CSA, UR
HCPL-4100 Related Parts
HCPL-3000-500E
HCPL-3000-500E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-300E
HCPL-3000-300E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-000E
HCPL-3000-000E
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-3000
HCPL-3000
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-4100#500
HCPL-4100#500
Broadcom
OPTOISO 3.75KV TRNSMTR 8DIP GW
HCPL-2602#500
HCPL-2602#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200#500
HCPL-4200#500
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2612#500
HCPL-2612#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-2612#300
HCPL-2612#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200-500E
HCPL-4200-500E
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2602
HCPL-2602
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-2602#300
HCPL-2602#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4100 Compare Parts
  • HCPL-4100 vs HCPL-2612-500E
  • HCPL-4100 vs HCPL-4200-000E
  • HCPL-4100 vs HCPL-4200
  • HCPL-4100 vs HCPL-4100-500E
  • HCPL-4100 vs HCPL-4100-300E
  • HCPL-4100 vs HCPL-4100-000E
  • HCPL-4100 vs HCPL-4100#300
  • HCPL-4100 vs HCPL-4200-300E
  • HCPL-4100 vs HCPL-2612-300E
  • HCPL-4100 vs HCPL-2612-000E
  • HCPL-4100 vs HCPL-2612
  • HCPL-4100 vs HCPL-2602-500E
  • HCPL-4100 vs HCPL-2602-300E
  • HCPL-4100 vs HCPL-2602-000E
  • HCPL-4100 vs HCPL-2602#300
  • HCPL-4100 vs HCPL-2602
  • HCPL-4100 vs HCPL-4200-500E
  • HCPL-4100 vs HCPL-2612#300
  • HCPL-4100 vs HCPL-2612#500
  • HCPL-4100 vs HCPL-4200#500
  • HCPL-4100 vs HCPL-2602#500
  • HCPL-4100 vs HCPL-4100#500
  • HCPL-4100 vs HCPL-3000
  • HCPL-4100 vs HCPL-3000-000E
  • HCPL-4100 vs HCPL-3000-300E
  • HCPL-4100 vs HCPL-3000-500E
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.