Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
Current Loop Receiver
Power Transistor Driver
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
1kV/µs
10kV/µs
Current - Output / Channel
25mA
500mA, 600mA
Propagation Delay tpLH / tpHL (Max)
1.6µs, 1µs
5µs, 5µs
Rise / Fall Time (Typ)
55ns, 15ns
200ns, 100ns
Voltage - Forward (Vf) (Typ)
-
1.1 V
Current - DC Forward (If) (Max)
-
25 mA
Voltage - Supply
4.5V ~ 20V
5.4V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-DIP Gull Wing
8-SMD Gull Wing
Approval Agency
CSA, UR
UR