☰
HCPL-3000-500E
HCPL-3000-500E
Obsolete
Description:  OPTOISO 5KV BIPOLAR 8SMD GW
Manufacturer:  Broadcom
History Price: Obsolete
In Stock: 39760
HCPL-3000-500E Specification
Specification
Part No
HCPL-3000-500E
Category
Special Purpose Isolators
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Transistor Driver
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
DC
Current - Output / Channel
500mA, 600mA
Propagation Delay tpLH / tpHL (Max)
5µs, 5µs
Rise / Fall Time (Typ)
200ns, 100ns
Voltage - Forward (Vf) (Typ)
1.1 V
Current - DC Forward (If) (Max)
25 mA
Voltage - Supply
5.4V ~ 13V
Operating Temperature
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD Gull Wing
Approval Agency
UR
HCPL-3000-500E PDF Datasheet
HCPL-3000-500E Related Parts
HCPL-3000-300E
HCPL-3000-300E
Broadcom
OPTOISO 5KV BIPOLAR 8SMD GW
HCPL-3000-000E
HCPL-3000-000E
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-3000
HCPL-3000
Broadcom
OPTOISO 5KV GATE DRVR BIPOL 8DIP
HCPL-4100#500
HCPL-4100#500
Broadcom
OPTOISO 3.75KV TRNSMTR 8DIP GW
HCPL-2602#500
HCPL-2602#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200#500
HCPL-4200#500
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2612#500
HCPL-2612#500
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-2612#300
HCPL-2612#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-4200-500E
HCPL-4200-500E
Broadcom
OPTOISO 3.75KV RECEIVER 8DIP GW
HCPL-2602
HCPL-2602
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-2602#300
HCPL-2602#300
Broadcom
OPTOISO 3.75KV LINE RX 8DIP GW
HCPL-2602-000E
HCPL-2602-000E
Broadcom
OPTOISO 3.75KV LINE RX 8DIP
HCPL-3000-500E Compare Parts
  • HCPL-3000-500E vs HCPL-2612-500E
  • HCPL-3000-500E vs HCPL-4200-000E
  • HCPL-3000-500E vs HCPL-4200
  • HCPL-3000-500E vs HCPL-4100-500E
  • HCPL-3000-500E vs HCPL-4100-300E
  • HCPL-3000-500E vs HCPL-4100-000E
  • HCPL-3000-500E vs HCPL-4100#300
  • HCPL-3000-500E vs HCPL-4200-300E
  • HCPL-3000-500E vs HCPL-2612-300E
  • HCPL-3000-500E vs HCPL-4100
  • HCPL-3000-500E vs HCPL-2612-000E
  • HCPL-3000-500E vs HCPL-2612
  • HCPL-3000-500E vs HCPL-2602-500E
  • HCPL-3000-500E vs HCPL-2602-300E
  • HCPL-3000-500E vs HCPL-2602-000E
  • HCPL-3000-500E vs HCPL-2602#300
  • HCPL-3000-500E vs HCPL-2602
  • HCPL-3000-500E vs HCPL-4200-500E
  • HCPL-3000-500E vs HCPL-2612#300
  • HCPL-3000-500E vs HCPL-2612#500
  • HCPL-3000-500E vs HCPL-4200#500
  • HCPL-3000-500E vs HCPL-2602#500
  • HCPL-3000-500E vs HCPL-4100#500
  • HCPL-3000-500E vs HCPL-3000
  • HCPL-3000-500E vs HCPL-3000-000E
  • HCPL-3000-500E vs HCPL-3000-300E
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.