HCPL-4200-500E
HCPL-4200-500E
Active
Description:  OPTOISO 3.75KV RECEIVER 8DIP GW
Manufacturer:  Broadcom
History Price: $9.05
In Stock: 46400
HCPL-4200-500E vs HCPL-3000
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Current Loop Receiver
Power Transistor Driver
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Common Mode Transient Immunity (Min)
1kV/µs
10kV/µs
Input Type
DC
DC
Current - Output / Channel
25mA
500mA, 600mA
Propagation Delay tpLH / tpHL (Max)
1.6µs, 1µs
5µs, 5µs
Rise / Fall Time (Typ)
55ns, 15ns
200ns, 100ns
Voltage - Forward (Vf) (Typ)
-
1.1 V
Current - DC Forward (If) (Max)
-
25 mA
Voltage - Supply
4.5V ~ 20V
5.4V ~ 13V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP Gull Wing
8-DIP
Approval Agency
CSA, UR
UR