Packaging
Tube
Tape & Reel (TR)
Status
Active
Discontinued
Inputs - Side 1/Side 2
4/0
1/0
Voltage - Isolation
1500VDC
2500Vrms
Common Mode Transient Immunity (Min)
1kV/µs
1kV/µs
Output Type
Open Collector, Schottky Clamped
Tri-State
Current - Output / Channel
25 mA
25 mA
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
55ns, 55ns
Rise / Fall Time (Typ)
35ns, 35ns
20ns, 10ns
Voltage - Forward (Vf) (Typ)
1.5V
1.3V
Current - DC Forward (If) (Max)
20mA
10mA
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-FlatPack
8-SMD, Gull Wing
Supplier Device Package
16-FlatPack
8-DIP Gull Wing