☰
HCPL-6650
HCPL-6650
Active
Description:  OPTOISO 1.5KV OPEN COLL 16FLATPK
Manufacturer:  Broadcom
Datasheet:   HCPL-6650 Datasheet
History Price: $135.42
In Stock: 22080
HCPL-6650 Specification
Specification
Part No
HCPL-6650
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Inputs - Side 1/Side 2
4/0
Voltage - Isolation
1500VDC
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
25 mA
Data Rate
10MBd
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
35ns, 35ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-FlatPack
Supplier Device Package
16-FlatPack
HCPL-6650 Related Parts
HCPL-7710-520E
HCPL-7710-520E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7720
HCPL-7720
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-300E
HCPL-7710-300E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-320E
HCPL-7710-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7710-500E
HCPL-7710-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-560E
HCPL-7710-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#060
HCPL-7710#060
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-360E
HCPL-7710-360E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-020E
HCPL-7710-020E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCPL-7720#500
HCPL-7720#500
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#300
HCPL-7710#300
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7720-320E
HCPL-7720-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-6650 Description
The Broadcom HCPL-6650 is a high-performance optocoupler designed for applications requiring electrical isolation between different parts of a system while allowing for signal transmission. This device is particularly useful in industrial automation, power supply systems, and communication interfaces where safety and reliability are paramount. The HCPL-6650 is known for its high-speed performance, low power consumption, and robust isolation characteristics.

## Overview

The HCPL-6650 is a high-speed optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED and a photodiode array to achieve efficient signal transmission. It is designed to provide electrical isolation between the input and output, which is essential for protecting sensitive components from high voltages and transients. The device is capable of transmitting digital signals at high speeds, making it suitable for various applications in both consumer and industrial electronics.

## Key Features

1. High-Speed Performance: The HCPL-6650 can operate at data rates up to 10 Mbps, making it suitable for high-speed communication applications.

2. Electrical Isolation: The device provides a high level of electrical isolation (up to 5000 Vrms), ensuring that the input and output circuits are electrically separated, which enhances safety and reliability.

3. Low Power Consumption: The HCPL-6650 is designed to operate with low input current, which helps reduce overall power consumption in the system.

4. Wide Operating Temperature Range: The device can operate effectively over a wide temperature range, typically from -40°C to +100°C, making it suitable for harsh environments.

5. Compact Package: The HCPL-6650 is available in a compact 8-pin DIP (Dual In-line Package) or surface mount package, facilitating easy integration into various circuit designs.

6. High Common Mode Rejection Ratio (CMRR): The optocoupler features a high CMRR, which helps to minimize the effects of noise and interference in the signal transmission.

## Specifications

- Input Characteristics:
- LED Forward Voltage (Vf): Typically 1.2V at 10 mA
- LED Forward Current (If): 10 mA (maximum)
- Input Current (Iin): 5 mA (typical)

- Output Characteristics:
- Output Voltage (Vo): 0 to 15V
- Output Current (Io): 50 mA (maximum)
- Output Rise Time (tr): 20 ns (typical)
- Output Fall Time (tf): 20 ns (typical)

- Isolation Voltage: 5000 Vrms (minimum)

- Common Mode Transient Immunity (CMTI): 15 kV/µs (typical)

- Operating Temperature Range: -40°C to +100°C

- Package Type: Available in 8-pin DIP and surface mount options

## Applications

The Broadcom HCPL-6650 is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, motor drives, and PLCs (Programmable Logic Controllers) for signal isolation and communication.

- Power Supply Systems: Employed in switch-mode power supplies (SMPS) for feedback and control, ensuring safe operation and isolation.

- Communication Interfaces: Utilized in data communication systems, including RS-232 and RS-485 interfaces, to provide isolation between different voltage levels.

- Consumer Electronics: Found in various consumer devices where signal isolation is required, such as audio equipment and home appliances.

## Conclusion

The Broadcom HCPL-6650 is a versatile and reliable optocoupler that provides high-speed signal transmission with excellent electrical isolation. Its combination of low power consumption, wide operating temperature range, and compact packaging makes it an ideal choice for a variety of applications in industrial, communication, and consumer electronics. With its robust performance and safety features, the HCPL-6650 continues to be a popular choice for engineers and designers looking to implement effective isolation solutions in their systems.
HCPL-6650 Compare Parts
  • HCPL-6650 vs HCPL0601R1
  • HCPL-6650 vs HCPL0600_F132
  • HCPL-6650 vs HCPL0600V
  • HCPL-6650 vs HCPL0600V
  • HCPL-6650 vs HCPL0600R2V
  • HCPL-6650 vs HCPL0600R1V
  • HCPL-6650 vs HCPL0600R1
  • HCPL-6650 vs HCPL0600R1
  • HCPL-6650 vs HCPL-M456-060E
  • HCPL-6650 vs HCPL-7611-500E
  • HCPL-6650 vs HCPL-7611-300E
  • HCPL-6650 vs HCPL-7611-000E
  • HCPL-6650 vs HCPL-261A#500
  • HCPL-6650 vs HCPL-2601#520
  • HCPL-6650 vs HCPL-2601#320
  • HCPL-6650 vs HCPL-2601#060
  • HCPL-6650 vs HCPL-2411#500
  • HCPL-6650 vs HCPL-2411#300
  • HCPL-6650 vs HCPL-2411#060
  • HCPL-6650 vs HCPL-2400#500
  • HCPL-6650 vs HCPL-2400#060
  • HCPL-6650 vs HCPL-2300#560
  • HCPL-6650 vs HCPL-2300#360
  • HCPL-6650 vs HCPL-2611#560
  • HCPL-6650 vs HCPL-260L-520
  • HCPL-6650 vs HCPL-261N#020
  • HCPL-6650 vs HCPL-261A#060
  • HCPL-6650 vs HCPL-261A#020
  • HCPL-6650 vs HCPL-260L-320
  • HCPL-6650 vs HCPL-260L-300
  • HCPL-6650 vs HCPL-260L-020
  • HCPL-6650 vs HCPL-260L#560
  • HCPL-6650 vs HCPL-260L#500
  • HCPL-6650 vs HCPL-260L#060
  • HCPL-6650 vs HCPL-2212#300
  • HCPL-6650 vs HCPL-2212#060
  • HCPL-6650 vs HCPL-2611#360
  • HCPL-6650 vs HCPL-2631#320
  • HCPL-6650 vs HCPL-263N#500
  • HCPL-6650 vs HCPL-263N#320
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.