Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
900% @ 500礎
1000% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
200µs, -
-
Rise / Fall Time (Typ)
-
70µs, 70µs
Output Type
Darlington
Darlington with Base
Voltage - Output (Max)
60V
60V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.25V
1.2V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
1V
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
6-DIP