☰
IL755-2
IL755-2
Active
Description:  OPTOISO 5.3KV DARL W/BASE 6DIP
Manufacturer:  Vishay
Datasheet:   IL755-2 Datasheet
History Price: $2.25
In Stock: 19600
IL755-2 Specification
Specification
Part No
IL755-2
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
70µs, 70µs
Input Type
AC, DC
Output Type
Darlington with Base
Voltage - Output (Max)
60V
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
IL755-2 PDF Datasheet
IL755-2 Related Parts
IL766B-2
IL766B-2
Vishay
OPTOISO 5.3KV DARLINGTON 6DIP
IL766B-2X016
IL766B-2X016
Vishay
OPTOISO 5.3KV DARLINGTON 6DIP
IL755-1
IL755-1
Vishay
OPTOISO 5.3KV DARL W/BASE 6DIP
IL755-1X001
IL755-1X001
Vishay
OPTOISO 5.3KV DARL W/BASE 6DIP
IL755-2X007T
IL755-2X007T
Vishay
OPTOISO 5.3KV DARL W/BASE 6SMD
IL766B-1
IL766B-1
Vishay
OPTOISO 5.3KV DARLINGTON 6DIP
IL755-1X007T
IL755-1X007T
Vishay
OPTOISO 5.3KV DARL W/BASE 6SMD
IL766B-2X009T
IL766B-2X009T
Vishay
OPTOISO 5.3KV DARLINGTON 6SMD
IL74XSMT&R
IL74XSMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL755-1X007
IL755-1X007
Vishay
OPTOISO 5.3KV DARL W/BASE 6SMD
IL74SMT&R
IL74SMT&R
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL74X
IL74X
Isocom Components
6PIN TRANSISTOR DETECTOR, HIGH D
IL755-2 Compare Parts
  • IL755-2 vs IL755-1X001
  • IL755-2 vs IL755-1
  • IL755-2 vs IL766B-2X016
  • IL755-2 vs IL766B-2
  • IL755-2 vs IL74SM
  • IL755-2 vs IL74
  • IL755-2 vs IL74G
  • IL755-2 vs IL74XSM
  • IL755-2 vs IL74XG
  • IL755-2 vs IL74X
  • IL755-2 vs IL74SMT&R
  • IL755-2 vs IL755-1X007
  • IL755-2 vs IL74XSMT&R
  • IL755-2 vs IL766B-2X009T
  • IL755-2 vs IL755-1X007T
  • IL755-2 vs IL766B-1
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.