☰
ILD55-674
ILD55-674
Obsolete
Description:  OPTOISOLATOR
Manufacturer:  Vishay
Datasheet:   ILD55-674 Datasheet
History Price: Obsolete
In Stock: 37280
ILD55-674 vs ILD74
Part No
Manufacturer
Series
ILD55
-
Packaging
Bulk
Tube
Status
Obsolete
Active
Number of Channels
2
2
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
12.5% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
3µs, 3µs
Rise / Fall Time (Typ)
10µs, 35µs
-
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
55V
20V
Current - Output / Channel
125mA
-
Voltage - Forward (Vf) (Typ)
1.25V
1.3V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
1V
500mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP