☰
ILD55-674
ILD55-674
Obsolete
Description:  OPTOISOLATOR
Manufacturer:  Vishay
Datasheet:   ILD55-674 Datasheet
History Price: Obsolete
In Stock: 37280
ILD55-674 Specification
Specification
Part No
ILD55-674
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
ILD55
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
10µs, 35µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
55V
Current - Output / Channel
125mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ILD55-674 Related Parts
ILD74-X001
ILD74-X001
Vishay
OPTOISO 5.3KV 2CH TRANS 8DIP
ILD74-X009
ILD74-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD74-X017T
ILD74-X017T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD766-1
ILD766-1
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD766-2
ILD766-2
Vishay
OPTOISO 5.3KV 2CH DARLNG 8-DIP
ILD66-4X007T
ILD66-4X007T
Vishay
OPTOISO 5.3KV 2CH DARL 4SMD
ILD2-X017
ILD2-X017
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD250-X009T
ILD250-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 6SMD
ILD1205T
ILD1205T
Vishay
OPTOISO 4KV 2CH TRANS 8SOIC
ILD1-X009T
ILD1-X009T
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD1-X009
ILD1-X009
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
ILD207-X001T
ILD207-X001T
Vishay
CPL DUAL 100-200% CTR VDE 8SOIC
ILD55-674 Description
The Vishay ILD55-674 is a high-performance infrared (IR) emitter designed for various applications, including optical communication, remote control systems, and industrial automation. This device is part of Vishay's extensive portfolio of optoelectronic components, which are known for their reliability, efficiency, and versatility. Below is a detailed overview of the specifications, features, and applications of the ILD55-674.

## Overview

The ILD55-674 is a high-efficiency infrared LED that emits light in the infrared spectrum, typically around 850 nm. This wavelength is commonly used in applications that require non-visible light for communication and sensing. The device is designed to provide high output power while maintaining low forward voltage, making it suitable for a wide range of applications.

## Key Specifications

1. Wavelength:
- The ILD55-674 emits infrared light at a peak wavelength of approximately 850 nm. This wavelength is ideal for applications such as remote controls and optical data transmission.

2. Forward Voltage (Vf):
- The typical forward voltage for the ILD55-674 is around 1.2 V at a forward current of 100 mA. This low forward voltage helps in reducing power consumption, making the device energy-efficient.

3. Forward Current (If):
- The recommended forward current for optimal performance is typically 100 mA. However, the device can operate at a maximum forward current of up to 150 mA, allowing for flexibility in various applications.

4. Radiant Intensity:
- The radiant intensity of the ILD55-674 is typically around 30 mW/sr at a forward current of 100 mA. This high radiant intensity ensures effective transmission of infrared signals over distances.

5. Viewing Angle:
- The device has a viewing angle of approximately 30 degrees, which defines the angle at which the emitted infrared light can be effectively detected. This characteristic is important for ensuring that the emitted light reaches the intended receiver.

6. Package Type:
- The ILD55-674 is available in a standard 5 mm (T-1 3/4) package, which is widely used in the industry. This package type allows for easy integration into various electronic circuits and systems.

7. Operating Temperature Range:
- The device is designed to operate within a temperature range of -40°C to +100°C. This wide operating temperature range ensures reliability in diverse environmental conditions.

8. Storage Temperature Range:
- The storage temperature range for the ILD55-674 is typically -40°C to +100°C, allowing for safe storage and handling of the device.

9. Soldering Conditions:
- The ILD55-674 can withstand standard soldering processes, including reflow soldering, making it suitable for automated assembly in manufacturing environments.

## Applications

The Vishay ILD55-674 is suitable for a variety of applications, including:

- Remote Control Systems: Commonly used in consumer electronics such as televisions, air conditioners, and other devices that require infrared remote control functionality.
- Optical Communication: Employed in data transmission systems where infrared light is used to convey information wirelessly.
- Industrial Automation: Utilized in sensors and detection systems for automation processes, including object detection and counting.
- Consumer Electronics: Integrated into various devices for user interface applications, such as touchless controls and gesture recognition systems.

## Conclusion

In summary, the Vishay ILD55-674 is a versatile and high-performance infrared emitter designed to meet the needs of various applications in consumer electronics, industrial automation, and optical communication. With its optimal specifications, including a peak wavelength of 850 nm, high radiant intensity, and wide operating temperature range, the ILD55-674 stands out as a reliable choice for engineers and designers looking to implement infrared solutions in their projects. Its robust performance and ease of integration make it an essential component in modern electronic systems.
ILD55-674 Compare Parts
  • ILD55-674 vs ILD74-X009T
  • ILD55-674 vs ILD621GB-X007T
  • ILD55-674 vs ILD621-X007T
  • ILD55-674 vs ILD620GB-X009T
  • ILD55-674 vs ILD620GB
  • ILD55-674 vs ILD620-X009T
  • ILD55-674 vs ILD620-X007T
  • ILD55-674 vs ILD74
  • ILD55-674 vs ILD755-2X007T
  • ILD55-674 vs ILD755-2
  • ILD55-674 vs ILD755-1X017
  • ILD55-674 vs ILD755-1
  • ILD55-674 vs ILD615-4X009T
  • ILD55-674 vs ILD620
  • ILD55-674 vs ILD5-X009
  • ILD55-674 vs ILD55-X009
  • ILD55-674 vs ILD55
  • ILD55-674 vs ILD610-1
  • ILD55-674 vs ILD5-X001
  • ILD55-674 vs ILD5
  • ILD55-674 vs ILD55-X007
  • ILD55-674 vs ILD615-2X009T
  • ILD55-674 vs ILD615-4X001
  • ILD55-674 vs ILD615-4
  • ILD55-674 vs ILD615-3X017T
  • ILD55-674 vs ILD615-3X017
  • ILD55-674 vs ILD615-3X009T
  • ILD55-674 vs ILD615-2
  • ILD55-674 vs ILD615-1X007T
  • ILD55-674 vs ILD615-1X007
  • ILD55-674 vs ILD615-1
  • ILD55-674 vs ILD610-3
  • ILD55-674 vs ILD615-3
  • ILD55-674 vs ILD2
  • ILD55-674 vs ILD2-X001
  • ILD55-674 vs ILD1615-4
  • ILD55-674 vs ILD1207T
  • ILD55-674 vs ILD1206T
  • ILD55-674 vs ILD1-X007
  • ILD55-674 vs ILD1-X001
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund