IS2801-4
IS2801-4
Active
Description:  OPTOISO 3KV 4CH TRANS
Manufacturer:  Isocom Components
Datasheet:   IS2801-4 Datasheet
History Price: $1.64
In Stock: 33600
IS2801-4 vs IS281
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
4
1
Voltage - Isolation
3000Vrms
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
50% @ 10mA
Current Transfer Ratio (Max)
600% @ 5mA
600% @ 10mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 4µs
5µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
60 mA
Vce Saturation (Max)
400mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
-