IS281
IS281
Active
Description:  OPTOCOUPLER TRANS MINI-FLAT
Manufacturer:  Isocom Components
Datasheet:   IS281 Datasheet
History Price: $0.62
In Stock: 46800
IS281 Specification
Specification
Part No
IS281
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 10mA
Current Transfer Ratio (Max)
600% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
5µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
IS281 PDF Datasheet
IS281 Related Parts
IS281F
IS281F
Isocom Components
OPTOCOUP TRANS 4SMD
IS281-4GB
IS281-4GB
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS2801-4
IS2801-4
Isocom Components
OPTOISO 3KV 4CH TRANS
IS2805-4
IS2805-4
Isocom Components
OPTOCOUPLER 3.75KV 4CH 16SOIC
IS281-4
IS281-4
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS281A
IS281A
Isocom Components
OPTOCOUP TRANS 4SMD
IS281B
IS281B
Isocom Components
OPTOCOUP TRANS 4SMD
IS281C
IS281C
Isocom Components
OPTOCOUP TRANS 4SMD
IS281D
IS281D
Isocom Components
OPTOCOUP TRANS 4SMD
IS2701-1
IS2701-1
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS281GB
IS281GB
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS281E
IS281E
Isocom Components
OPTOCOUP TRANS 4SMD
IS281 Description
The Isocom Components IS281 is a high-performance optocoupler designed for various applications requiring electrical isolation between input and output circuits. Optocouplers, also known as opto-isolators, are essential components in electronic systems where signal integrity and safety are paramount. The IS281 is particularly well-suited for applications in industrial automation, telecommunications, and consumer electronics.

## Overview

The IS281 is a phototransistor optocoupler that utilizes a gallium arsenide (GaAs) infrared LED as the light source and a phototransistor as the output device. This configuration allows for efficient signal transmission while providing electrical isolation, which protects sensitive components from high voltages and noise.

## Specifications

1. Input Specifications:
- LED Forward Voltage (Vf): Typically 1.2V at 20 mA
- LED Forward Current (If): Maximum 50 mA
- LED Reverse Voltage (Vr): Maximum 5V

2. Output Specifications:
- Collector-Emitter Voltage (Vce): Maximum 30V
- Collector Current (Ic): Maximum 50 mA
- Current Transfer Ratio (CTR): Typically 100% to 600% at If = 10 mA

3. Isolation Voltage:
- Input to Output Isolation Voltage: 5000 Vrms for 1 minute

4. Operating Temperature Range:
- Storage Temperature: -55°C to +125°C
- Operating Temperature: -40°C to +85°C

5. Package Type:
- Available in various packages, including DIP (Dual In-line Package) and surface mount options.

6. Rise and Fall Times:
- Rise Time (tr): Typically 10 µs
- Fall Time (tf): Typically 10 µs

## Key Features

- High Isolation Voltage: The IS281 provides a high level of electrical isolation, making it suitable for applications where safety and signal integrity are critical.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the IS281 can be used in various environmental conditions, making it versatile for industrial applications.
- High Current Transfer Ratio: The high CTR ensures that the output signal is strong enough for reliable operation, even at lower input currents.
- Low Input Current Requirement: The IS281 can operate effectively with low input currents, which is beneficial for power-sensitive applications.
- Multiple Package Options: The availability of different package types allows for flexibility in design and integration into various systems.

## Applications

The Isocom IS281 optocoupler is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, motor drives, and sensor interfaces where electrical isolation is necessary to protect sensitive components.
- Telecommunications: Ideal for signal isolation in communication devices, ensuring that high voltages do not affect the integrity of the data signals.
- Consumer Electronics: Employed in power supplies, audio equipment, and other consumer devices to provide isolation between high-voltage and low-voltage sections.
- Medical Equipment: Used in medical devices where patient safety is paramount, providing isolation between patient-connected devices and high-voltage circuits.

## Conclusion

The Isocom Components IS281 optocoupler is a reliable and efficient solution for applications requiring electrical isolation and signal integrity. With its high isolation voltage, wide operating temperature range, and excellent current transfer ratio, it is well-suited for various industrial, telecommunications, and consumer electronics applications. The IS281's versatility and performance make it an excellent choice for engineers and designers looking to enhance the safety and reliability of their electronic systems.
IS281 Compare Parts
  • IS281 vs IS281GR
  • IS281 vs IS281E
  • IS281 vs IS281GB
  • IS281 vs IS2701-1
  • IS281 vs IS281D
  • IS281 vs IS281C
  • IS281 vs IS281B
  • IS281 vs IS281A
  • IS281 vs IS281-4
  • IS281 vs IS2805-4
  • IS281 vs IS2801-4
  • IS281 vs IS281-4GB
  • IS281 vs IS281F
  • IS281 vs IS283
  • IS281 vs IS281J
  • IS281 vs IS281I
  • IS281 vs IS201XSM
  • IS281 vs IS201X
  • IS281 vs IS201SMT&R
  • IS281 vs IS201SM
  • IS281 vs IS201G
  • IS281 vs IS201
  • IS281 vs IS201XSMT&R
  • IS281 vs IS206XSMT&R
  • IS281 vs IS2705-1
  • IS281 vs IS2702-1
  • IS281 vs IS2701-1D
  • IS281 vs IS2701-1C
  • IS281 vs IS2701-1BL
  • IS281 vs IS2701-1B
  • IS281 vs IS206
  • IS281 vs IS280-4GR
  • IS281 vs IS206XSM
  • IS281 vs IS206XG
  • IS281 vs IS206X
  • IS281 vs IS206SMT&R
  • IS281 vs IS206SM
  • IS281 vs IS201XG
  • IS281 vs IS2701-1A
  • IS281 vs IS281BL
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.