IS283
IS283
Active
Description:  4 PIN, TRANSISTOR, HALF PITCH CO
Manufacturer:  Isocom Components
Datasheet:   IS283 Datasheet
History Price: $0.22568
In Stock: 16800
IS283 vs IS281-4
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
-
4
Voltage - Isolation
-
3750Vrms
Current Transfer Ratio (Min)
-
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
3µs, 4µs
Input Type
-
DC
Output Type
-
Transistor
Voltage - Output (Max)
-
80V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
50 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-
-55 ℃ ~ 110 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
-