☰
IS281-4
IS281-4
Active
Description:  OPTOISO 3.75KV 4CH TRANS
Manufacturer:  Isocom Components
Datasheet:   IS281-4 Datasheet
History Price: $1.64
In Stock: 22020
IS281-4 Specification
Specification
Part No
IS281-4
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 4µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
IS281-4 PDF Datasheet
IS281-4 Related Parts
IS281F
IS281F
Isocom Components
OPTOCOUP TRANS 4SMD
IS281-4GB
IS281-4GB
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS2801-4
IS2801-4
Isocom Components
OPTOISO 3KV 4CH TRANS
IS2805-4
IS2805-4
Isocom Components
OPTOCOUPLER 3.75KV 4CH 16SOIC
IS281A
IS281A
Isocom Components
OPTOCOUP TRANS 4SMD
IS281B
IS281B
Isocom Components
OPTOCOUP TRANS 4SMD
IS281C
IS281C
Isocom Components
OPTOCOUP TRANS 4SMD
IS281D
IS281D
Isocom Components
OPTOCOUP TRANS 4SMD
IS281
IS281
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS2701-1
IS2701-1
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS281GB
IS281GB
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS281E
IS281E
Isocom Components
OPTOCOUP TRANS 4SMD
IS281-4 Description
The Isocom Components IS281-4 is an optoisolator or optoelectronic isolator designed to provide electrical isolation and signal transmission between two circuits, while preventing direct electrical contact. This device is used in applications where high-speed, noise immunity, and high-voltage isolation are crucial. The IS281-4 is a phototransistor optocoupler that features high current transfer ratio and is commonly employed in signal isolation in data communication, power supplies, microcontroller interfacing, and industrial control systems.

## Key Features and Overview

* Phototransistor Output: The IS281-4 is equipped with a phototransistor output, which makes it suitable for applications requiring both signal isolation and the ability to drive low-to-medium current loads. Phototransistor optocouplers are generally used where high-speed switching and good linearity of the output are necessary.

* Wide Input Voltage Range: The device is designed to work with a wide range of input voltages, which allows for flexibility when integrating it into various systems that operate at different logic levels. This is particularly useful in circuits that require reliable isolation between circuits with different voltage levels.

* High Isolation Voltage: One of the primary advantages of the IS281-4 is its high isolation voltage of 5000 Vrms. This ensures that it provides a robust electrical barrier between the input and output circuits, preventing the transfer of high-voltage spikes and electrical noise from one side to the other. This level of isolation is ideal for protecting sensitive electronics from surges, transients, or power line faults.

* Fast Switching Speed: The IS281-4 offers a high-speed response with a turn-on time of 5 μs and a turn-off time of 5 μs. This fast switching performance is crucial for applications that need quick signal transfer, such as in data communication systems, PWM (Pulse Width Modulation) circuits, or microcontroller interfacing.

* Compact Package: The device is housed in a 4-pin DIP (Dual In-line Package) configuration, providing an efficient and compact solution for systems with limited space. Its small form factor makes it well-suited for printed circuit board (PCB) designs where space is constrained.

* Low Power Consumption: The IS281-4 operates with low forward current and low power consumption, making it an energy-efficient component for low-power systems and battery-operated devices. This feature helps reduce heat generation and power loss during operation.

## Electrical and Performance Characteristics

* Operating Input Voltage (Vf): The IS281-4 requires a forward voltage (Vf) of 1.2V at a typical input current of 10mA. This low forward voltage helps reduce the power dissipation in the input side of the optocoupler.

* Input Current (If): The typical input current is 10mA, which is suitable for most logic circuits and controllers that require low drive current. The device can be driven by a variety of control systems, including microcontrollers and digital signal processors (DSPs).

* Output Collector Current (Ic): The IS281-4 can handle a maximum collector current (Ic) of 50mA, making it suitable for driving low-to-medium power loads, such as LED drivers, relays, or low-current logic inputs in isolated systems.

* Output Voltage: The output transistor in the IS281-4 can handle output voltages up to 30V in the collector-emitter configuration, making it compatible with a wide variety of logic systems, from low-voltage devices to systems with higher voltage levels.

* Current Transfer Ratio (CTR): The IS281-4 features a high current transfer ratio (CTR), typically 50% to 600% at 10mA input current. The CTR defines the efficiency of signal transfer from the input (LED) to the output (phototransistor) and is an important factor when choosing an optocoupler for specific applications. A higher CTR means better signal fidelity, which is essential for ensuring that the electrical isolation does not degrade the signal integrity.

* Input-Output Isolation Voltage: The device provides 5000 Vrms isolation, ensuring that high-voltage transients or spikes on the input side do not affect the sensitive output circuits. This level of isolation is critical in industrial systems and other high-voltage applications where the protection of low-voltage circuits is required.

* Storage Temperature Range: The IS281-4 can withstand storage temperatures between -40°C to +125°C, which makes it suitable for use in harsh environments and industrial applications where temperature fluctuations are common.

* Operating Temperature Range: The device operates effectively in a temperature range from -40°C to +85°C, which is ideal for applications in industrial, automotive, and communication systems, where reliable performance across a broad temperature range is necessary.

## Applications

* Microcontroller Interfacing: The IS281-4 is frequently used for microcontroller interfacing. It provides galvanic isolation between the low-voltage control side of a system (such as a microcontroller) and the high-voltage side (such as actuators, power supplies, or high-speed digital circuits). This ensures protection against voltage spikes and helps in noise reduction in sensitive electronics.

* Switching Power Supplies: The device is widely used in switching power supplies to provide isolation between the control circuitry and the power side of the system. It can be used to isolate feedback signals from the output voltage or current sensing circuits, providing stability and preventing high-voltage spikes from affecting sensitive control components.

* Industrial Automation: The IS281-4 is commonly found in industrial automation systems, where it is used for signal isolation between sensors, controllers, and actuators. The high isolation voltage of the device ensures that the control circuits are protected from transients or faults in industrial environments.

* Signal Isolation in Communication Systems: In data communication systems, the IS281-4 is used for isolation of signal lines, ensuring that signals are transferred with minimal noise while maintaining separation between high-voltage and low-voltage sections. This is particularly useful in RS-485 or RS-232 communication circuits.

* Automotive Electronics: The device is suitable for automotive applications, where electrical isolation is necessary to protect sensitive electronics from high-voltage surges or spikes. It can be used in control modules, sensor interfaces, and electronic control units (ECUs), ensuring the safety and longevity of the system.

* Home Appliances: The IS281-4 can be employed in home appliances, such as washing machines, dishwashers, or microwave ovens, to isolate the low-voltage microcontroller or control systems from higher-voltage power circuits. This is important for protecting the control electronics and ensuring the appliance operates safely.

## Protection Features

* Overcurrent Protection: The IS281-4 is designed with inherent overcurrent protection, ensuring that the phototransistor output does not exceed the specified current limit. This helps prevent device failure under fault conditions and contributes to overall system reliability.

* Overvoltage Protection: The high input-output isolation voltage of 5000 Vrms protects the device from transient overvoltage conditions that could otherwise damage the optocoupler or other sensitive circuits connected to it.

* Thermal Protection: The IS281-4 includes thermal protection features, ensuring that the device operates safely within its specified thermal limits. If the temperature exceeds the operating range, the optocoupler will not conduct, preventing overheating and ensuring the device's longevity.

## Summary

The Isocom Components IS281-4 is a high-performance optoisolator designed for applications that require signal isolation, high-speed switching, and robust protection. With a 5000 Vrms isolation voltage, high current transfer ratio, and compact 4-pin DIP package, it is ideal for industrial control systems, microcontroller interfacing, switching power supplies, and signal isolation in communication systems. Its low forward current, fast switching speeds, and high isolation ensure that it can handle a wide variety of applications where reliable isolation and signal integrity are critical. The device’s thermal and overcurrent protection features further enhance its reliability, making it a valuable component in any system requiring safe, efficient, and high-performance signal isolation.
IS281-4 Compare Parts
  • IS281-4 vs IS281GR
  • IS281-4 vs IS281E
  • IS281-4 vs IS281GB
  • IS281-4 vs IS2701-1
  • IS281-4 vs IS281
  • IS281-4 vs IS281D
  • IS281-4 vs IS281C
  • IS281-4 vs IS281B
  • IS281-4 vs IS281A
  • IS281-4 vs IS2805-4
  • IS281-4 vs IS2801-4
  • IS281-4 vs IS281-4GB
  • IS281-4 vs IS281F
  • IS281-4 vs IS283
  • IS281-4 vs IS281J
  • IS281-4 vs IS281I
  • IS281-4 vs IS201XSM
  • IS281-4 vs IS201X
  • IS281-4 vs IS201SMT&R
  • IS281-4 vs IS201SM
  • IS281-4 vs IS201G
  • IS281-4 vs IS201
  • IS281-4 vs IS201XSMT&R
  • IS281-4 vs IS206XSMT&R
  • IS281-4 vs IS2705-1
  • IS281-4 vs IS2702-1
  • IS281-4 vs IS2701-1D
  • IS281-4 vs IS2701-1C
  • IS281-4 vs IS2701-1BL
  • IS281-4 vs IS2701-1B
  • IS281-4 vs IS206
  • IS281-4 vs IS280-4GR
  • IS281-4 vs IS206XSM
  • IS281-4 vs IS206XG
  • IS281-4 vs IS206X
  • IS281-4 vs IS206SMT&R
  • IS281-4 vs IS206SM
  • IS281-4 vs IS201XG
  • IS281-4 vs IS2701-1A
  • IS281-4 vs IS281BL
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.