ISD202
ISD202
Active
Description:  8PIN TRANSISTOR OUTPUT, DUAL CHA
Manufacturer:  Isocom Components
Datasheet:   ISD202 Datasheet
History Price: $0.36192
In Stock: 6800
ISD202 vs ISD5X
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
-
2
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
50% @ 10mA
Current Transfer Ratio (Max)
-
400% @ 10mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
2.6µs, 2.2µs
Input Type
-
DC
Output Type
-
Transistor
Voltage - Output (Max)
-
70V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
50 mA
Vce Saturation (Max)
-
-
Operating Temperature
-
-25 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-DIP