Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Isocom Components ISD5X
ISD5X
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 5.3KV 2CH TRANS 8DIP
Manufacturer:
Isocom Components
Datasheet:
ISD5X Datasheet
History Price: $1.02
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISD5X Specification
Specification
Part No
ISD5X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
50% @ 10mA
Current Transfer Ratio (Max)
400% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
-
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ISD5X PDF Datasheet
ISD5X Datasheet
Click and Download: ISD5X Datasheet
ISD5X Related Parts
ISD74X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD1X
Isocom Components
OPTOISO 5.3KV 2CH TRANS 8DIP
ISD5XG
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5XSM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5XSMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5G
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5SMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204XSM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD203XSMT&R
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204G
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD204SM
Isocom Components
8PIN TRANSISTOR OUTPUT, DUAL CHA
ISD5X Compare Parts
ISD5X vs ISD74X
ISD5X vs ISD1XG
ISD5X vs ISD1SMT&R
ISD5X vs ISD1SM
ISD5X vs ISD1G
ISD5X vs ISD1
ISD5X vs ISD2
ISD5X vs ISD1XSM
ISD5X vs ISD201XG
ISD5X vs ISD202XG
ISD5X vs ISD202X
ISD5X vs ISD202SMT&R
ISD5X vs ISD202SM
ISD5X vs ISD202G
ISD5X vs ISD202
ISD5X vs ISD201XSM
ISD5X vs ISD203
ISD5X vs ISD201X
ISD5X vs ISD201SMT&R
ISD5X vs ISD201SM
ISD5X vs ISD201G
ISD5X vs ISD201
ISD5X vs ISD201XSMT&R
ISD5X vs ISD74XSMT&R
ISD5X vs ISD202XSM
ISD5X vs ISD74XG
ISD5X vs ISD202XSMT&R
ISD5X vs ISD74SMT&R
ISD5X vs ISD74SM
ISD5X vs ISD74G
ISD5X vs ISD74
ISD5X vs ISD203G
ISD5X vs ISD74XSM
ISD5X vs ISD1XSMT&R
ISD5X vs ISD203SMT&R
ISD5X vs ISD203SM
ISD5X vs ISD5SM
ISD5X vs ISD203XSM
ISD5X vs ISD204X
ISD5X vs ISD5
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods